I/O Expander 16 I²C 400kHz 24-SO
IC XPNDR 400KHZ I2C 24SO
IC I/O EXPANDER I2C 16B 24SOIC
I/O Expander 16 I²C 400 kHz 24-SO
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 568-4229-5-ND | PCA8575D,112 | PCA8575D,112 | PCA8575D,112 |
| Product Name | I/O Expanders | Integrated Circuits (ICs) - Interface - I-O Expanders | I/O Expanders | I/O Expanders |
| Technology | I2C | I2C; I²C | I2C; I²C | |
| Device Type | Port / Bus Expander | Port / Bus Expander; Sensor Interface | Port / Bus Expander | |
| Supply Voltage | Other; 2.3V ~ 5.5V | Other | Other; 2.3V ~ 5.5V | Other; 2.3V ~ 5.5V |