NXP Semiconductors 8-bit Interface Transceiver IC PCA9501PW

Description
PARALLEL I/O PORT, 8-BIT, 8 I/O, / I/O Expander Product overview: PCA9501PW from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9501PW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PARALLEL I/O PORT, 8-BIT, 8 I/O, / I/O Expander Product overview: PCA9501PW from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9501PW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit Interface Transceiver IC - 749-PCA9501PW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit Interface Transceiver IC
749-PCA9501PW
8-bit Interface Transceiver IC 749-PCA9501PW
PARALLEL I/O PORT, 8-BIT, 8 I/O, / I/O Expander Product overview: PCA9501PW from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9501PW can be used for catalog matching and distributor lookup.

PARALLEL I/O PORT, 8-BIT, 8 I/O, / I/O Expander Product overview: PCA9501PW from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9501PW can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - I/O Expanders - PCA9501PW - 1235878-PCA9501PW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - PCA9501PW
1235878-PCA9501PW
Interface - Interface - I/O Expanders - PCA9501PW 1235878-PCA9501PW
Manufacturer: NXP Win Source Part Number: 1235878-PCA9501PW Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): XRA1206IL16-F; PCA9501PW,112; PCA9501D; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 1235878-PCA9501PW
Manufacturer Homepage: www.nxp.com
Alternative Parts (Cross-Reference): XRA1206IL16-F; PCA9501PW,112; PCA9501D;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now
I/O Expanders - PCA9501PW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
I/O Expanders
PCA9501PW
I/O Expanders PCA9501PW
I/O Expander

I/O Expander

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 749-PCA9501PW 1235878-PCA9501PW PCA9501PW
Product Name 8-bit Interface Transceiver IC Interface - Interface - I/O Expanders - PCA9501PW I/O Expanders
Device Type Transceiver Port / Bus Expander
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5358CLWTR-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
6 suppliers
RF Front End (LNA + PA) - 2312-QPF4200SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Human Machine Interface (HMI) - 762-3001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260780-SI32192-A-FM1 - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
5 suppliers