IC XPNDR 400KHZ I2C 16TSSOP Product overview: PCA8574PW,118 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 400KHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA8574PW,118 can be used for catalog matching and distributor lookup.
I/O Expander 8 I²C 400kHz 16-TSSOP
I/O Expander 8 I²C 400kHz 16-TSSOP
I/O Expander 8 I²C 400kHz 16-TSSOP
IC XPNDR 400KHZ I2C 16TSSOP
I/O EXPANDER, 8 I/O, TSSOP-16; Chip Configuration:8bit; Bus Frequency:400kHz; IC Interface Type:I2C; Supply Voltage Min:2.3V; Supply Voltage Max:5.5V; Interface Case Style:TSSOP; No. of Pins:16Pins; No. of I/O s:8I/O s; MSL:- RoHS Compliant: Yes
I/O Expander 8 I²C 400 kHz 16-TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 749-PCA8574PW,118 | 568-8247-6-ND | PCA8574PW,118 | 31AC6761 | PCA8574PW,118 |
| Product Name | 400KHZ Interface Transceiver IC | I/O Expanders | Integrated Circuits (ICs) - Interface - I-O Expanders | I/o Expander, 8 I/o, Tssop-16; Chip Configuration Nxp | I/O Expanders |
| Device Type | Transceiver | Port / Bus Expander | Port / Bus Expander; Sensor Interface | Port / Bus Expander | |
| Features | RoHS | RoHS | RoHS | ||
| Supply Voltage | Other; 2.3V ~ 5.5V | Other; 2.3V ~ 5.5V | Other | Other; 2.3V | Other; 2.3V ~ 5.5V |
| Pd | 400 milliwatts |