NXP Semiconductors 400KHZ Interface Transceiver IC PCA9554BS,118

Description
IC XPND 400KHZ I2C SMBUS 16HVQFN Product overview: PCA9554BS,118 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 400KHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9554BS,118 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC XPND 400KHZ I2C SMBUS 16HVQFN Product overview: PCA9554BS,118 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 400KHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9554BS,118 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400KHZ Interface Transceiver IC
749-PCA9554BS,118
400KHZ Interface Transceiver IC 749-PCA9554BS,118
IC XPND 400KHZ I2C SMBUS 16HVQFN Product overview: PCA9554BS,118 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 400KHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9554BS,118 can be used for catalog matching and distributor lookup.

IC XPND 400KHZ I2C SMBUS 16HVQFN Product overview: PCA9554BS,118 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 400KHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9554BS,118 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
I/O Expanders - 568-3397-2-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
568-3397-2-ND
I/O Expanders 568-3397-2-ND
I/O Expander 8 I²C, SMBus 400kHz 16-HVQFN (4x4)

I/O Expander 8 I²C, SMBus 400kHz 16-HVQFN (4x4)

Buy Now Datasheet
I/O Expanders - 568-3397-6-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
568-3397-6-ND
I/O Expanders 568-3397-6-ND
I/O Expander 8 I²C, SMBus 400kHz 16-HVQFN (4x4)

I/O Expander 8 I²C, SMBus 400kHz 16-HVQFN (4x4)

Buy Now Datasheet
I/O Expanders - 568-3397-1-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
568-3397-1-ND
I/O Expanders 568-3397-1-ND
I/O Expander 8 I²C, SMBus 400kHz 16-HVQFN (4x4)

I/O Expander 8 I²C, SMBus 400kHz 16-HVQFN (4x4)

Buy Now Datasheet
Interface - Interface - I/O Expanders - PCA9554BS,118 - 026480-PCA9554BS,118 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - PCA9554BS,118
026480-PCA9554BS,118
Interface - Interface - I/O Expanders - PCA9554BS,118 026480-PCA9554BS,118
Manufacturer: NXP Win Source Part Number: 026480-PCA9554BS,118 Packaging: Reel - TR Features: POR Mounting: SMD (SMT) Output Type: Push-Pull Number of I/O: 8 Current - Output Source/Sink: 10mA, 25mA Interrupt Output: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-HVQFN (4x4) Supply Voltage - Operating: 2.3 V to 5.5 V Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 026480-PCA9554BS,118
Packaging: Reel - TR
Features: POR
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of I/O: 8
Current - Output Source/Sink: 10mA, 25mA
Interrupt Output: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-HVQFN (4x4)
Supply Voltage - Operating: 2.3 V to 5.5 V
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
I/o Expander, 8 Bit, 400Khz, Qfn-16, Full Reel; Chip Configuration Nxp - 70R6659 - Newark, An Avnet Company
Chicago, IL, United States
I/o Expander, 8 Bit, 400Khz, Qfn-16, Full Reel; Chip Configuration Nxp
70R6659
I/o Expander, 8 Bit, 400Khz, Qfn-16, Full Reel; Chip Configuration Nxp 70R6659
I/O EXPANDER, 8 BIT, 400KHZ, QFN-16, FULL REEL; Chip Configuration:8bit; Bus Frequency:400kHz; IC Interface Type:I2C, SMBus; Supply Voltage Min:2.3V; Supply Voltage Max:5.5V; Interface Case Style:VQFN; No. of Pins:16Pins RoHS Compliant: Yes

I/O EXPANDER, 8 BIT, 400KHZ, QFN-16, FULL REEL; Chip Configuration:8bit; Bus Frequency:400kHz; IC Interface Type:I2C, SMBus; Supply Voltage Min:2.3V; Supply Voltage Max:5.5V; Interface Case Style:VQFN; No. of Pins:16Pins RoHS Compliant: Yes

Supplier's Site Datasheet
I/o Expander, 8Bit, 400Khz, Hvqfn-16; Chip Configuration Nxp - 31AC6816 - Newark, An Avnet Company
Chicago, IL, United States
I/o Expander, 8Bit, 400Khz, Hvqfn-16; Chip Configuration Nxp
31AC6816
I/o Expander, 8Bit, 400Khz, Hvqfn-16; Chip Configuration Nxp 31AC6816
I/O EXPANDER, 8BIT, 400KHZ, HVQFN-16; Chip Configuration:8bit; Bus Frequency:400kHz; IC Interface Type:I2C, SMBus; Supply Voltage Min:2.3V; Supply Voltage Max:5.5V; Interface Case Style:HVQFN; No. of Pins:16Pins; No. of I/O's:8I/O's;RoHS Compliant: Yes

I/O EXPANDER, 8BIT, 400KHZ, HVQFN-16; Chip Configuration:8bit; Bus Frequency:400kHz; IC Interface Type:I2C, SMBus; Supply Voltage Min:2.3V; Supply Voltage Max:5.5V; Interface Case Style:HVQFN; No. of Pins:16Pins; No. of I/O's:8I/O's;RoHS Compliant: Yes

Supplier's Site Datasheet
I/O Expanders - PCA9554BS,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
I/O Expanders
PCA9554BS,118
I/O Expanders PCA9554BS,118
I/O Expander 8 I²C, SMBus 400 kHz 16-HVQFN (4x4)

I/O Expander 8 I²C, SMBus 400 kHz 16-HVQFN (4x4)

Buy Now Datasheet
I/O Expanders - PCA9554BS,118 - ODG (Origin Data Global)
Shenzhen, China
I/O Expanders
PCA9554BS,118
I/O Expanders PCA9554BS,118
IC I/O EXPANDER I2C 8B 16HVQFN

IC I/O EXPANDER I2C 8B 16HVQFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 749-PCA9554BS,118 568-3397-2-ND 026480-PCA9554BS,118 70R6659 31AC6816 PCA9554BS,118 PCA9554BS,118
Product Name 400KHZ Interface Transceiver IC I/O Expanders Interface - Interface - I/O Expanders - PCA9554BS,118 I/o Expander, 8 Bit, 400Khz, Qfn-16, Full Reel; Chip Configuration Nxp I/o Expander, 8Bit, 400Khz, Hvqfn-16; Chip Configuration Nxp I/O Expanders I/O Expanders
Device Type Transceiver Port / Bus Expander Port / Bus Expander
Features RoHS RoHS RoHS RoHS
Supply Voltage Other; 2.3V ~ 5.5V Other; 2.3V ~ 5.5V Other; 2.3 V ~ 5.5 V Other; 2.3V Other; 2.3V Other; 2.3V ~ 5.5V Other; 2.3V ~ 5.5V
Pd 200 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 565-ATS343LSPTN-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Tape & Reel (TR)
View Details
Quad buffer/line driver; 3-state - 74AHCT126PW-Q100,1 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Power Switch ICs - 2281604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type LFCSP
View Details
Serial interface - Serial Interface RS-485 - 750-653 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details