I/O Expander 16 I²C 400kHz 24-SSOP
I/O Expander 16 I²C 400kHz 24-SSOP
IC XPNDR 400KHZ I2C 24SSOP Product overview: PCA8575DB,118 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 400KHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA8575DB,118 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1004008-PCA8575DB,11
Category: Integrated Circuits (ICs)>Interface - I/O Expanders
Features: POR
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Push-Pull
Interface: I2C
Number of I/O: 16
Current - Output Source/Sink: 100µA, 25mA
Interrupt Output: Yes
Voltage - Supply: 2.3V ~ 5.5V
Package / Case: 24-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 24-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Clock Frequency: 400 kHz
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: 568-8702-1,PCA8575DB
Base Product Number: PCA8575
I/O EXPANDER, 16 I/O, SSOP-24; Chip Configuration:16bit;
IC XPNDR 400KHZ I2C 24SSOP
I/O Expander 16 I²C 400 kHz 24-SSOP
IC I/O EXPANDER I2C 16B 24SSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 568-8702-2-ND | 749-PCA8575DB,118 | 1004008-PCA8575DB,118 | 85AC2122 | PCA8575DB,118 | PCA8575DB,118 | PCA8575DB,118 | PCA8575DB,118 |
| Product Name | I/O Expanders | 400KHZ Interface Transceiver IC | Integrated Circuits (ICs) - Interface - I/O Expanders | I/o Expander, 16 I/o, Ssop-24; Chip Configuration Nxp | Integrated Circuits (ICs) - Interface - I-O Expanders | I/O Expanders | I/O Expanders | I/O Expanders |
| Technology | I2C | I2C; I²C | I2C; I²C | |||||
| Device Type | Port / Bus Expander | Transceiver | Port / Bus Expander; Sensor Interface | Port / Bus Expander; Sensor Interface | Port / Bus Expander | Port / Bus Expander | ||
| Supply Voltage | Other; 2.3V ~ 5.5V | Other; 2.3V ~ 5.5V | Other; 2.3V ~ 5.5V | Other; 2.3V | Other | Other; 2.3V ~ 5.5V | Other; 2.3V ~ 5.5V | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |