IC XPNDR 400KHZ I2C SMBUS 16SO Product overview: PCA9554D,118 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 400KHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9554D,118 can be used for catalog matching and distributor lookup.
I/O Expander 8 I²C, SMBus 400kHz 16-SO
I/O Expander 8 I²C, SMBus 400kHz 16-SO
I/O Expander 8 I²C, SMBus 400kHz 16-SO
Win Source Part Number: 1368564-PCA9554D,118
Category: Integrated Circuits (ICs) - Interface - I/O Expanders
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: NXP USA Inc.
Package: Tape & Reel
Product Status: Active
Features: POR
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SO
Base Product Number: PCA9554
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2.3V ~ 5.5V
Output Type: Push-Pull
Clock Frequency: 400 kHz
Number of I/O: 8
Interface: I²C, SMBus
Interrupt Output: Yes
Current - Output Source/Sink: 10mA, 25mA
IC XPNDR 400KHZ I2C SMBUS 16SO
IC, I/O EXPANDER, 8BIT, 400KHZ, SOIC-16, FULL REEL; Chip Configuration:8bit; Bus Frequency:400kHz; IC Interface Type:I2C, SMBus; Supply Voltage Min:2.3V; Supply Voltage Max:5.5V; Interface Case Style:-; No. of Pins:16Pins RoHS Compliant: Yes
I/O Expander 8 I²C, SMBus 400 kHz 16-SO
IC I/O EXPANDER I2C 8B 16SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 749-PCA9554D,118 | 568-11911-1-ND | 1368564-PCA9554D,118 | PCA9554D,118 | 70R6661 | PCA9554D,118 | PCA9554D,118 |
| Product Name | 400KHZ Interface Transceiver IC | I/O Expanders | Integrated Circuits (ICs) - Interface - I/O Expanders | Integrated Circuits (ICs) - Interface - I-O Expanders | Ic, I/o Expander, 8Bit, 400Khz, Soic-16, Full Reel; Chip Configuration Nxp | I/O Expanders | I/O Expanders |
| Device Type | Transceiver | Port / Bus Expander | Port / Bus Expander; Sensor Interface | Port / Bus Expander; Sensor Interface | Port / Bus Expander | ||
| Features | RoHS | RoHS | RoHS | ||||
| Supply Voltage | Other; 2.3V ~ 5.5V | Other; 2.3V ~ 5.5V | Other; 2.3V ~ 5.5V | Other | Other; 2.3V | Other; 2.3V ~ 5.5V | Other; 2.3V ~ 5.5V |
| Pd | 200 milliwatts |