NXP Semiconductors 400KHZ Interface Transceiver IC PCA9534PW,118

Description
IC XPND 400KHZ I2C SMBUS 16TSSOP Product overview: PCA9534PW,118 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 400KHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9534PW,118 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC XPND 400KHZ I2C SMBUS 16TSSOP Product overview: PCA9534PW,118 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 400KHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9534PW,118 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400KHZ Interface Transceiver IC
749-PCA9534PW,118
400KHZ Interface Transceiver IC 749-PCA9534PW,118
IC XPND 400KHZ I2C SMBUS 16TSSOP Product overview: PCA9534PW,118 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 400KHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9534PW,118 can be used for catalog matching and distributor lookup.

IC XPND 400KHZ I2C SMBUS 16TSSOP Product overview: PCA9534PW,118 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 400KHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9534PW,118 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
I/O Expanders - 568-1834-6-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
568-1834-6-ND
I/O Expanders 568-1834-6-ND
I/O Expander 8 I²C, SMBus 400kHz 16-TSSOP

I/O Expander 8 I²C, SMBus 400kHz 16-TSSOP

Buy Now Datasheet
I/O Expanders - 568-1834-2-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
568-1834-2-ND
I/O Expanders 568-1834-2-ND
I/O Expander 8 I²C, SMBus 400kHz 16-TSSOP

I/O Expander 8 I²C, SMBus 400kHz 16-TSSOP

Buy Now Datasheet
I/O Expanders - 568-1834-1-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
568-1834-1-ND
I/O Expanders 568-1834-1-ND
I/O Expander 8 I²C, SMBus 400kHz 16-TSSOP

I/O Expander 8 I²C, SMBus 400kHz 16-TSSOP

Buy Now Datasheet
Interface - Interface - I/O Expanders - PCA9534PW,118 - 791483-PCA9534PW,118 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - PCA9534PW,118
791483-PCA9534PW,118
Interface - Interface - I/O Expanders - PCA9534PW,118 791483-PCA9534PW,118
Manufacturer: NXP Win Source Part Number: 791483-PCA9534PW,118 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Features: POR Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: SMD Output Type: Push-Pull Operating Supply Voltage: 2.3 V ~ 5.5 V Interface: I2C, SMBus Number of I/O: 8 Current - Output Source/Sink: 10mA, 25mA Interrupt Output: Yes Family Name: PCA9534 Categories: Integrated Circuits (ICs) Clock Frequency: 400kHz Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): PCA9534PW; PCA9534PWR; CAT9554YI-G; PCA9554DBQR; Introduction Date: December 02, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 791483-PCA9534PW,118
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Features: POR
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Output Type: Push-Pull
Operating Supply Voltage: 2.3 V ~ 5.5 V
Interface: I2C, SMBus
Number of I/O: 8
Current - Output Source/Sink: 10mA, 25mA
Interrupt Output: Yes
Family Name: PCA9534
Categories: Integrated Circuits (ICs)
Clock Frequency: 400kHz
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): PCA9534PW; PCA9534PWR; CAT9554YI-G; PCA9554DBQR;
Introduction Date: December 02, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
I/O Expanders - PCA9534PW,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
I/O Expanders
PCA9534PW,118
I/O Expanders PCA9534PW,118
I/O Expander 8 I²C, SMBus 400 kHz 16-TSSOP

I/O Expander 8 I²C, SMBus 400 kHz 16-TSSOP

Buy Now Datasheet
I/o Expander, 8 Bit, 400Khz, Tssop-16, Full Reel; Chip Configuration Nxp - 70R6530 - Newark, An Avnet Company
Chicago, IL, United States
I/o Expander, 8 Bit, 400Khz, Tssop-16, Full Reel; Chip Configuration Nxp
70R6530
I/o Expander, 8 Bit, 400Khz, Tssop-16, Full Reel; Chip Configuration Nxp 70R6530
I/O EXPANDER, 8 BIT, 400KHZ, TSSOP-16, FULL REEL; Chip Configuration:8bit; Bus Frequency:400kHz; IC Interface Type:I2C, SMBus; Supply Voltage Min:2.3V; Supply Voltage Max:5.5V; Interface Case Style:TSSOP; No. of Pins:16Pins RoHS Compliant: Yes

I/O EXPANDER, 8 BIT, 400KHZ, TSSOP-16, FULL REEL; Chip Configuration:8bit; Bus Frequency:400kHz; IC Interface Type:I2C, SMBus; Supply Voltage Min:2.3V; Supply Voltage Max:5.5V; Interface Case Style:TSSOP; No. of Pins:16Pins RoHS Compliant: Yes

Supplier's Site Datasheet
I/o Expander, 8Bit, 400Khz, Tssop-16; Chip Configuration Nxp - 45AC7447 - Newark, An Avnet Company
Chicago, IL, United States
I/o Expander, 8Bit, 400Khz, Tssop-16; Chip Configuration Nxp
45AC7447
I/o Expander, 8Bit, 400Khz, Tssop-16; Chip Configuration Nxp 45AC7447
I/O EXPANDER, 8BIT, 400KHZ, TSSOP-16; Chip Configuration:8bit; Bus Frequency:400kHz; IC Interface Type:I2C, SMBus; Supply Voltage Min:2.3V; Supply Voltage Max:5.5V; Interface Case Style:TSSOP; No. of Pins:16Pins; No. of I/O s:8I/O s;RoHS Compliant: Yes

I/O EXPANDER, 8BIT, 400KHZ, TSSOP-16; Chip Configuration:8bit; Bus Frequency:400kHz; IC Interface Type:I2C, SMBus; Supply Voltage Min:2.3V; Supply Voltage Max:5.5V; Interface Case Style:TSSOP; No. of Pins:16Pins; No. of I/O s:8I/O s;RoHS Compliant: Yes

Supplier's Site Datasheet
I/O Expanders - PCA9534PW,118 - ODG (Origin Data Global)
Shenzhen, China
I/O Expanders
PCA9534PW,118
I/O Expanders PCA9534PW,118
IC I/O EXPANDER I2C 8B 16TSSOP

IC I/O EXPANDER I2C 8B 16TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface ICs - I/O Expanders - PCA9534PW,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface ICs - I/O Expanders
PCA9534PW,118
Integrated Circuits (ICs) - Interface ICs - I/O Expanders PCA9534PW,118
Integrated Circuits (ICs) - Interface ICs - I/O Expanders

Integrated Circuits (ICs) - Interface ICs - I/O Expanders

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 749-PCA9534PW,118 568-1834-6-ND 791483-PCA9534PW,118 PCA9534PW,118 70R6530 PCA9534PW,118 PCA9534PW,118
Product Name 400KHZ Interface Transceiver IC I/O Expanders Interface - Interface - I/O Expanders - PCA9534PW,118 I/O Expanders I/o Expander, 8 Bit, 400Khz, Tssop-16, Full Reel; Chip Configuration Nxp I/O Expanders Integrated Circuits (ICs) - Interface ICs - I/O Expanders
Device Type Transceiver Port / Bus Expander Sensor Interface Port / Bus Expander Port / Bus Expander; Sensor Interface
Features RoHS RoHS RoHS
Supply Voltage Other; 2.3V ~ 5.5V Other; 2.3V ~ 5.5V Other; 2.3 V ~ 5.5 V Other; 2.3V ~ 5.5V Other; 2.3V Other; 2.3V ~ 5.5V
Pd 200 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
RF Front End (LNA + PA) - 2312-QPF4206BTR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface Transceiver IC - 702-SI32281-A-GM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
5 suppliers
SN74AVC16334 16-Bit Universal Bus Driver With 3-State Outputs - 74AVC16334DGGRG4 - Texas Instruments
Specs
Technology AVC
Device Type Line / Bus Driver
Supply Voltage 1.8V; 2.5V; 3.3V; Other; 1.8,2.5,3.3
View Details