The MP5048GU-P is a hot-swap controller designed to manage power connections in applications requiring safe insertion and removal of circuit cards. It operates within a voltage range of 24V to 60V and can handle a maximum output current of 15A. The device features an integrated 7mΩ power FET and a built-in MOSFET driver, which simplifies the design by eliminating the need for external components like current-sense resistors and thermal sensors. Key features include integrated current sensing with a separate output for configuring over-current values, built-in soft start and insertion delay, output short-circuit protection, and over-temperature protection. The MP5048 also provides fuse health diagnostics and a fault signal output, making it suitable for industrial applications, servers, and networking equipment. It supports parallel operation for higher current applications and is packaged in a compact QFN-30 (5mm x 5mm) format.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Hot Swap Controller 1 Channel General Purpose 30-QFN (5x5)
HOT-SWAP CTRL, -40 TO 125DEG C; Supply Voltage Min:24V; Supply Voltage Max:60V; IC Case / Package:QFN; No. of Pins:30Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product Range:- RoHS Compliant: Yes
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MP5048GU-P | MP5048GU-P | MP5048GU-P | 60AJ4331 |
| Product Name | PMIC - Hot Swap Controllers | Integrated Circuits (ICs) - PMIC - Hot Swap Controllers | Hot Swap Controllers | Hot-Swap Ctrl, -40 To 125Deg C; Supply Voltage Min Monolithic Power Systems (Mps) |
| Device Type | CardBus Controller | CardBus Controller | CardBus Controller | |
| Supply Voltage | Other | Other; 24V ~ 60V | Other; 24V | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |