onsemi I/O Expanders PCA9535ECMTTXG

Description
I/O Expander 16 I²C, SMBus 100kHz 24-QFN (4x4)
Request a Quote Datasheet
Description
I/O Expander 16 I²C, SMBus 100kHz 24-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
I/O Expanders - PCA9535ECMTTXGOSTR-ND - DigiKey
Thief River Falls, MN, United States
I/O Expander 16 I²C, SMBus 100kHz 24-QFN (4x4)

I/O Expander 16 I²C, SMBus 100kHz 24-QFN (4x4)

Buy Now Datasheet
I/O Expanders - PCA9535ECMTTXGOSCT-ND - DigiKey
Thief River Falls, MN, United States
I/O Expander 16 I²C, SMBus 100kHz 24-QFN (4x4)

I/O Expander 16 I²C, SMBus 100kHz 24-QFN (4x4)

Buy Now Datasheet
I/O Expanders - PCA9535ECMTTXGOSDKR-ND - DigiKey
Thief River Falls, MN, United States
I/O Expander 16 I²C, SMBus 100kHz 24-QFN (4x4)

I/O Expander 16 I²C, SMBus 100kHz 24-QFN (4x4)

Buy Now Datasheet
Singapore, Singapore
Low-Power 16-bit Interface Transceiver IC
749-PCA9535ECMTTXG
Low-Power 16-bit Interface Transceiver IC 749-PCA9535ECMTTXG
I/O Port Expander, I2C, 16-bit, Low-Power w/Interrupt, WQFN24 4x4, 0.5P, 3000-REEL Product overview: PCA9535ECMTTXG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 16-bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, 16-bit, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9535ECMTTXG can be used for catalog matching and distributor lookup.

I/O Port Expander, I2C, 16-bit, Low-Power w/Interrupt, WQFN24 4x4, 0.5P, 3000-REEL Product overview: PCA9535ECMTTXG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 16-bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, 16-bit, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9535ECMTTXG can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Interface - I-O Expanders - PCA9535ECMTTXG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - I-O Expanders
PCA9535ECMTTXG
Integrated Circuits (ICs) - Interface - I-O Expanders PCA9535ECMTTXG
IC XPNDR 100KHZ I2C SMBUS 24QFN

IC XPNDR 100KHZ I2C SMBUS 24QFN

Supplier's Site
I/O Expanders - PCA9535ECMTTXG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
I/O Expanders
PCA9535ECMTTXG
I/O Expanders PCA9535ECMTTXG
I/O Expander 16 I²C, SMBus 100 kHz 24-QFN (4x4)

I/O Expander 16 I²C, SMBus 100 kHz 24-QFN (4x4)

Buy Now Datasheet
I/O Expanders - PCA9535ECMTTXG - ODG (Origin Data Global)
Shenzhen, China
I/O Expanders
PCA9535ECMTTXG
I/O Expanders PCA9535ECMTTXG
IC I/O EXPANDER 16B 24WQFN

IC I/O EXPANDER 16B 24WQFN

Supplier's Site Datasheet
I/o Expander, 16 I/o, Wqfn-Ep-24 Rohs Compliant Onsemi - 54AH9553 - Newark, An Avnet Company
Chicago, IL, United States
I/o Expander, 16 I/o, Wqfn-Ep-24 Rohs Compliant Onsemi
54AH9553
I/o Expander, 16 I/o, Wqfn-Ep-24 Rohs Compliant Onsemi 54AH9553
I/O EXPANDER, 16 I/O, WQFN-EP-24 ROHS COMPLIANT: YES

I/O EXPANDER, 16 I/O, WQFN-EP-24 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Interface - I/O Expanders
PCA9535ECMTTXG
Interface - I/O Expanders PCA9535ECMTTXG
Interface - I/O Expanders 16-BIT I/O EXPANDER

Interface - I/O Expanders 16-BIT I/O EXPANDER

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number PCA9535ECMTTXGOSTR-ND 749-PCA9535ECMTTXG PCA9535ECMTTXG PCA9535ECMTTXG PCA9535ECMTTXG 54AH9553 PCA9535ECMTTXG
Product Name I/O Expanders Low-Power 16-bit Interface Transceiver IC Integrated Circuits (ICs) - Interface - I-O Expanders I/O Expanders I/O Expanders I/o Expander, 16 I/o, Wqfn-Ep-24 Rohs Compliant Onsemi Interface - I/O Expanders
Technology I2C; SMBus I2C; SMBus; I²C, SMBus I2C; SMBus; I²C, SMBus
Device Type Port / Bus Expander Transceiver Port / Bus Expander; Sensor Interface Port / Bus Expander
Supply Voltage Other; 1.65V ~ 5.5V Other Other; 1.65V ~ 5.5V Other; 1.65V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-DO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
7 suppliers
 - BTS61101SJAXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Buffer
Features RoHS
Package Type DSO8
View Details
Human Machine Interface (HMI) - 762-6301/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
 - 54L04/BDA - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP14
View Details