Hot Swap Voltage Controllers Dual-Slot PCI Express Hot-Plug Controller
IC HOT PLUG CTRLR PCI EXP 48TQFP
Hot Plug Controller 6 Channel PCI Express® 48-TQFP (7x7)
IC HOT PLUG CTRLR PCI EXP 48TQFP
| Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 536-MIC2591B-2YTQ | MIC2591B-2YTQ | MIC2591B-2YTQ | MIC2591B-2YTQ |
| Product Name | Hot Swap Voltage Controllers Dual-Slot PCI Express Hot-Plug Controller | Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers | Hot Swap Controllers | PMIC - Hot Swap Controllers |
| Technology | PCI; PCI Express | |||
| Device Type | CardBus Controller | CardBus Controller | CardBus Controller | CardBus Controller |
| Features | RoHS | RoHS | ||
| Supply Voltage | -3.3V; 3V; Other; 3.3V | 3.6V; Other; 3V ~ 3.6V, 11V ~ 13V |