Nexperia B.V. Low-voltage 16-bit I²C and SMBus low-power I/O expander with interrupt output, reset pin and configuration registers NCA9539PWJ

Description
The NCA9539 provides 16 bits of General Purpose Input/Output (GPIO) expansion with interrupt and reset for I²C-bus/SMBus applications. It is designed for a wide voltage range of 1.65 V to 5.5 V. Nexperia GPIO expanders provide an elegant solution when additional IOs are needed while keeping the interconnections to a minimum, for example, in ACPI power switches, sensors, push buttons, LEDs and fan control. The NCA9539 contains a set of 8 bit input, output, configuration and polarity inversion registers. At power up all IOs default to inputs. Each IO can be configured as either input or output by changing the corresponding bit in the configuration register. The data for each input or output is stored in the corresponding input or output register. The polarity inversion register can be programmed to invert the polarity of the read register. The NCA9539 has an open-drain interrupt output which is activated when any one of the GPIO changes from its corresponding input port register state. INTcan be connected to the interrupt input of a microcontroller. By sending an interrupt signal on this line, the remote I/O can inform the microcontroller if there is incoming data on its ports without having to communicate via the I²C-bus. Thus, NCA9539 can remain a simple slave. The power on reset sets the registers to default values and initializes the device state machine. The RESETpin can be used to achieve same reset functionality without power down/up cycling by keeping active low. The state machine and the registers are in their default state until the RESETinput is once again HIGH. This input requires pull up to VCC. The NCA9539 has two address pins A0 and A1 which can be used to configure the I²C bus slave address of the device. It allows up-to four devices to share the same I²C-bus/SMBus. Features and benefits I²C-bus to parallel port expander Operating power supply voltage range of 1.65 V to 5.5 V Low standby current consumption: 2.5 µA (maximum) Schmitt-trigger action allows slow input transition and better switching noise immunity at the SCL and SDA inputs Vhys = 0.10 × VCC (typical) Noise filter on SCL and SDA inputs 5 V tolerant I/Os 16 I/O pins which power up configured in input state Open-drain active LOW interrupt output (INT) Reset input for resetting NCA9539 to default values (RESET) 400 kHz Fast-mode I²C-bus Internal power-on reset No glitch on power-up Latched outputs with 25 mA drive maximum capability for directly driving LEDs Latch-up performance exceeds 100 mA per JESD78, Class II ESD protection: HBM ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Packages offered: TSSOP24 and HWQFN24 Specified from -40 °C to +85 °C
Request a Quote Datasheet
Description
The NCA9539 provides 16 bits of General Purpose Input/Output (GPIO) expansion with interrupt and reset for I²C-bus/SMBus applications. It is designed for a wide voltage range of 1.65 V to 5.5 V. Nexperia GPIO expanders provide an elegant solution when additional IOs are needed while keeping the interconnections to a minimum, for example, in ACPI power switches, sensors, push buttons, LEDs and fan control. The NCA9539 contains a set of 8 bit input, output, configuration and polarity inversion registers. At power up all IOs default to inputs. Each IO can be configured as either input or output by changing the corresponding bit in the configuration register. The data for each input or output is stored in the corresponding input or output register. The polarity inversion register can be programmed to invert the polarity of the read register. The NCA9539 has an open-drain interrupt output which is activated when any one of the GPIO changes from its corresponding input port register state. INTcan be connected to the interrupt input of a microcontroller. By sending an interrupt signal on this line, the remote I/O can inform the microcontroller if there is incoming data on its ports without having to communicate via the I²C-bus. Thus, NCA9539 can remain a simple slave. The power on reset sets the registers to default values and initializes the device state machine. The RESETpin can be used to achieve same reset functionality without power down/up cycling by keeping active low. The state machine and the registers are in their default state until the RESETinput is once again HIGH. This input requires pull up to VCC. The NCA9539 has two address pins A0 and A1 which can be used to configure the I²C bus slave address of the device. It allows up-to four devices to share the same I²C-bus/SMBus. Features and benefits I²C-bus to parallel port expander Operating power supply voltage range of 1.65 V to 5.5 V Low standby current consumption: 2.5 µA (maximum) Schmitt-trigger action allows slow input transition and better switching noise immunity at the SCL and SDA inputs Vhys = 0.10 × VCC (typical) Noise filter on SCL and SDA inputs 5 V tolerant I/Os 16 I/O pins which power up configured in input state Open-drain active LOW interrupt output (INT) Reset input for resetting NCA9539 to default values (RESET) 400 kHz Fast-mode I²C-bus Internal power-on reset No glitch on power-up Latched outputs with 25 mA drive maximum capability for directly driving LEDs Latch-up performance exceeds 100 mA per JESD78, Class II ESD protection: HBM ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Packages offered: TSSOP24 and HWQFN24 Specified from -40 °C to +85 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-voltage 16-bit I²C and SMBus low-power I/O expander with interrupt output, reset pin and configuration registers - NCA9539PWJ - Nexperia B.V.
Nijmegen, Netherlands
Low-voltage 16-bit I²C and SMBus low-power I/O expander with interrupt output, reset pin and configuration registers
NCA9539PWJ
Low-voltage 16-bit I²C and SMBus low-power I/O expander with interrupt output, reset pin and configuration registers NCA9539PWJ
The NCA9539 provides 16 bits of General Purpose Input/Output (GPIO) expansion with interrupt and reset for I²C-bus/SMBus applications. It is designed for a wide voltage range of 1.65 V to 5.5 V. Nexperia GPIO expanders provide an elegant solution when additional IOs are needed while keeping the interconnections to a minimum, for example, in ACPI power switches, sensors, push buttons, LEDs and fan control. The NCA9539 contains a set of 8 bit input, output, configuration and polarity inversion registers. At power up all IOs default to inputs. Each IO can be configured as either input or output by changing the corresponding bit in the configuration register. The data for each input or output is stored in the corresponding input or output register. The polarity inversion register can be programmed to invert the polarity of the read register. The NCA9539 has an open-drain interrupt output which is activated when any one of the GPIO changes from its corresponding input port register state. INTcan be connected to the interrupt input of a microcontroller. By sending an interrupt signal on this line, the remote I/O can inform the microcontroller if there is incoming data on its ports without having to communicate via the I²C-bus. Thus, NCA9539 can remain a simple slave. The power on reset sets the registers to default values and initializes the device state machine. The RESETpin can be used to achieve same reset functionality without power down/up cycling by keeping active low. The state machine and the registers are in their default state until the RESETinput is once again HIGH. This input requires pull up to VCC. The NCA9539 has two address pins A0 and A1 which can be used to configure the I²C bus slave address of the device. It allows up-to four devices to share the same I²C-bus/SMBus. Features and benefits I²C-bus to parallel port expander Operating power supply voltage range of 1.65 V to 5.5 V Low standby current consumption: 2.5 µA (maximum) Schmitt-trigger action allows slow input transition and better switching noise immunity at the SCL and SDA inputs Vhys = 0.10 × VCC (typical) Noise filter on SCL and SDA inputs 5 V tolerant I/Os 16 I/O pins which power up configured in input state Open-drain active LOW interrupt output (INT) Reset input for resetting NCA9539 to default values (RESET) 400 kHz Fast-mode I²C-bus Internal power-on reset No glitch on power-up Latched outputs with 25 mA drive maximum capability for directly driving LEDs Latch-up performance exceeds 100 mA per JESD78, Class II ESD protection: HBM ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Packages offered: TSSOP24 and HWQFN24 Specified from -40 °C to +85 °C

The NCA9539 provides 16 bits of General Purpose Input/Output (GPIO) expansion with interrupt and reset for I²C-bus/SMBus applications. It is designed for a wide voltage range of 1.65 V to 5.5 V. Nexperia GPIO expanders provide an elegant solution when additional IOs are needed while keeping the interconnections to a minimum, for example, in ACPI power switches, sensors, push buttons, LEDs and fan control. The NCA9539 contains a set of 8 bit input, output, configuration and polarity inversion registers. At power up all IOs default to inputs. Each IO can be configured as either input or output by changing the corresponding bit in the configuration register. The data for each input or output is stored in the corresponding input or output register. The polarity inversion register can be programmed to invert the polarity of the read register. The NCA9539 has an open-drain interrupt output which is activated when any one of the GPIO changes from its corresponding input port register state. INTcan be connected to the interrupt input of a microcontroller. By sending an interrupt signal on this line, the remote I/O can inform the microcontroller if there is incoming data on its ports without having to communicate via the I²C-bus. Thus, NCA9539 can remain a simple slave. The power on reset sets the registers to default values and initializes the device state machine. The RESETpin can be used to achieve same reset functionality without power down/up cycling by keeping active low. The state machine and the registers are in their default state until the RESETinput is once again HIGH. This input requires pull up to VCC. The NCA9539 has two address pins A0 and A1 which can be used to configure the I²C bus slave address of the device. It allows up-to four devices to share the same I²C-bus/SMBus.

Features and benefits

  • I²C-bus to parallel port expander
  • Operating power supply voltage range of 1.65 V to 5.5 V
  • Low standby current consumption:
    • 2.5 µA (maximum)
  • Schmitt-trigger action allows slow input transition and better switching noise immunity at the SCL and SDA inputs
    • Vhys = 0.10 × VCC (typical)
    • Noise filter on SCL and SDA inputs
  • 5 V tolerant I/Os
  • 16 I/O pins which power up configured in input state
  • Open-drain active LOW interrupt output (INT)
  • Reset input for resetting NCA9539 to default values (RESET)
  • 400 kHz Fast-mode I²C-bus
  • Internal power-on reset
  • No glitch on power-up
  • Latched outputs with 25 mA drive maximum capability for directly driving LEDs
  • Latch-up performance exceeds 100 mA per JESD78, Class II
  • ESD protection:
    • HBM ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Packages offered: TSSOP24 and HWQFN24
  • Specified from -40 °C to +85 °C
Supplier's Site Datasheet
I/O Expanders - 1727-NCA9539PWJCT-ND - DigiKey
Thief River Falls, MN, United States
I2C

I2C

Buy Now Datasheet
I/O Expanders - 1727-NCA9539PWJTR-ND - DigiKey
Thief River Falls, MN, United States
I2C

I2C

Buy Now Datasheet
I/O Expanders - 1727-NCA9539PWJDKR-ND - DigiKey
Thief River Falls, MN, United States
I2C

I2C

Buy Now Datasheet
I/O Expanders - NCA9539PWJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
I/O Expanders
NCA9539PWJ
I/O Expanders NCA9539PWJ
I/O Expander 16 I²C, SMBus 400 kHz 24-TSSOP

I/O Expander 16 I²C, SMBus 400 kHz 24-TSSOP

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number NCA9539PWJ 1727-NCA9539PWJCT-ND NCA9539PWJ
Product Name Low-voltage 16-bit I²C and SMBus low-power I/O expander with interrupt output, reset pin and configuration registers I/O Expanders I/O Expanders
Features RoHS RoHS
Supply Voltage Other; 6 Other; 1.65V ~ 5.5V Other; 1.65V ~ 5.5V
Operating Temperature 85 C (185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 74CBTLVD3861BQ,118 - Rochester Electronics
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOT815
View Details
 - CBT3125D,118 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SO14
View Details
Triple inverting Schmitt trigger - 74AHC3G14DP-Q100H - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT505-2 SOT505-2
View Details
Dual buffer/line driver; 3-state - 74AHC2G125DC-Q100H - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers