HOT-SWAP CTRL, AEC-Q100, -40 TO 125DEG C; Supply Voltage Min:6V; Supply Voltage Max:28V; IC Case / Package:QFN; No. of Pins:22Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product Range:- RoHS Compliant: Yes
28V, 8A, 7M, RDS(ON) HOT-SWAP PR
28V, 8A, 7M, RDS(ON) HOT-SWAP PR
Hot Swap Controller, Monitor 1 Channel Automotive 22-QFN (3x5)
| Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 31AJ5792 | MPQ5068GQV-AEC1-P | MPQ5068GQV-AEC1-P | MPQ5068GQV-AEC1-P |
| Product Name | Hot-Swap Ctrl, Aec-Q100, -40 To 125Deg C; Supply Voltage Min Monolithic Power Systems (Mps) | PMIC - Hot Swap Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers | Hot Swap Controllers |
| Features | RoHS | RoHS | ||
| Supply Voltage | Other; 6V | Other | Other; 6V ~ 28V | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |