Microchip Technology, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers MIC2589R-2YM

Description
HOT SWAP POWER CONTROLLER
Datasheet
Description
HOT SWAP POWER CONTROLLER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers - MIC2589R-2YM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
MIC2589R-2YM
Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers MIC2589R-2YM
HOT SWAP POWER CONTROLLER

HOT SWAP POWER CONTROLLER

Supplier's Site
PMIC - Hot Swap Controllers - MIC2589R-2YM - Lingto Electronic Limited
Shenzhen, China
PMIC - Hot Swap Controllers
MIC2589R-2YM
PMIC - Hot Swap Controllers MIC2589R-2YM
IC HOT SWAP CTRLR -48V 14SOIC

IC HOT SWAP CTRLR -48V 14SOIC

Supplier's Site Datasheet
Hot Swap Controller 1-CH -80V 14-Pin SOIC N - 536-MIC2589R-2YM - Utmel Electronic Limited
Hong Kong, China
Hot Swap Controller 1-CH -80V 14-Pin SOIC N
536-MIC2589R-2YM
Hot Swap Controller 1-CH -80V 14-Pin SOIC N 536-MIC2589R-2YM
Hot Swap Controller 1-CH -80V 14-Pin SOIC N

Hot Swap Controller 1-CH -80V 14-Pin SOIC N

Supplier's Site
Hot Swap Controllers - MIC2589R-2YM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Hot Swap Controllers
MIC2589R-2YM
Hot Swap Controllers MIC2589R-2YM
Hot Swap Controller, Sequencer 1 Channel -48V 14-SOIC

Hot Swap Controller, Sequencer 1 Channel -48V 14-SOIC

Buy Now Datasheet
Hot Swap Controllers - MIC2589R-2YM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Hot Swap Controllers
MIC2589R-2YM
Hot Swap Controllers MIC2589R-2YM
Hot Swap Controller, Sequencer 1 Channel -48V 14-SOIC

Hot Swap Controller, Sequencer 1 Channel -48V 14-SOIC

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number MIC2589R-2YM MIC2589R-2YM 536-MIC2589R-2YM MIC2589R-2YM MIC2589R-2YM
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers PMIC - Hot Swap Controllers Hot Swap Controller 1-CH -80V 14-Pin SOIC N Hot Swap Controllers Hot Swap Controllers
Device Type CardBus Controller CardBus Controller CardBus Controller CardBus Controller CardBus Controller
Supply Voltage Other Other; -80V~-19V Other; -80V ~ -19V Other; -19V ~ -80V
Features RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1899660P - RS Components, Ltd.
Specs
Technology RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Converter, Driver, Line Driver, Receiver
Features RoHS
View Details
Universal Bus Functions - 1727-74ALVCH16600DGGYTR-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
2 suppliers
Interface - Modems - ICs and Modules - 73K224BL-IH/F - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details