Microchip Technology, Inc. Interface - Interface - Controllers - PAS7401B-PGI PAS7401B-PGI

Description
Manufacturer: Microchip Technology Win Source Part Number: 930011-PAS7401B-PGI Features: Ethernet Switch - JTAG, MII, SPI, UART Interface 416-HBGA (27x27) Package: Tray Package: 416-BGA Categories: Integrated Circuits (ICs) Case / Package: 416-HBGA (27x27) Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 930011-PAS7401B-PGI Features: Ethernet Switch - JTAG, MII, SPI, UART Interface 416-HBGA (27x27) Package: Tray Package: 416-BGA Categories: Integrated Circuits (ICs) Case / Package: 416-HBGA (27x27) Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - PAS7401B-PGI - 930011-PAS7401B-PGI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - PAS7401B-PGI
930011-PAS7401B-PGI
Interface - Interface - Controllers - PAS7401B-PGI 930011-PAS7401B-PGI
Manufacturer: Microchip Technology Win Source Part Number: 930011-PAS7401B-PGI Features: Ethernet Switch - JTAG, MII, SPI, UART Interface 416-HBGA (27x27) Package: Tray Package: 416-BGA Categories: Integrated Circuits (ICs) Case / Package: 416-HBGA (27x27) Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours)

Manufacturer: Microchip Technology
Win Source Part Number: 930011-PAS7401B-PGI
Features: Ethernet Switch - JTAG, MII, SPI, UART Interface 416-HBGA (27x27)
Package: Tray
Package: 416-BGA
Categories: Integrated Circuits (ICs)
Case / Package: 416-HBGA (27x27)
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)

Buy Now
Integrated Circuits (ICs) - Interface - Controllers - PAS7401B-PGI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
PAS7401B-PGI
Integrated Circuits (ICs) - Interface - Controllers PAS7401B-PGI
IC SYSTEM ON CHIP ETHERNET

IC SYSTEM ON CHIP ETHERNET

Supplier's Site
Interface - Controllers - PAS7401B-PGI - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
PAS7401B-PGI
Interface - Controllers PAS7401B-PGI
IC SYSTEM ON CHIP ETHERNET

IC SYSTEM ON CHIP ETHERNET

Supplier's Site Datasheet
Controllers - PAS7401B-PGI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
PAS7401B-PGI
Controllers PAS7401B-PGI
Ethernet Switch JTAG, MII, SPI, UART Interface 416-HBGA (27x27)

Ethernet Switch JTAG, MII, SPI, UART Interface 416-HBGA (27x27)

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 930011-PAS7401B-PGI PAS7401B-PGI PAS7401B-PGI PAS7401B-PGI
Product Name Interface - Interface - Controllers - PAS7401B-PGI Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers Controllers
Device Type Sensor Interface Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1900774 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 74LVC125APW,112 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP14
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260830-SI32193-A-GM1R - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers