onsemi I/O Expanders PCA9535ECDWR2G

Description
I/O Expander 16 I²C, SMBus 100kHz 24-SOIC
Request a Quote Datasheet
Description
I/O Expander 16 I²C, SMBus 100kHz 24-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
I/O Expanders - PCA9535ECDWR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
I/O Expander 16 I²C, SMBus 100kHz 24-SOIC

I/O Expander 16 I²C, SMBus 100kHz 24-SOIC

Buy Now Datasheet
Singapore, Singapore
Low-Power 16-bit SOIC Interface Transceiver IC
749-PCA9535ECDWR2G
Low-Power 16-bit SOIC Interface Transceiver IC 749-PCA9535ECDWR2G
I/O Port Expander, I2C, 16-bit, Low-Power w/Interrupt, SOIC−24 WB, 1000-REEL Product overview: PCA9535ECDWR2G from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 16-bit, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, 16-bit, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9535ECDWR2G can be used for catalog matching and distributor lookup.

I/O Port Expander, I2C, 16-bit, Low-Power w/Interrupt, SOIC−24 WB, 1000-REEL Product overview: PCA9535ECDWR2G from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 16-bit, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, 16-bit, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9535ECDWR2G can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - I/O Expanders - PCA9535ECDWR2G - 888704-PCA9535ECDWR2G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - PCA9535ECDWR2G
888704-PCA9535ECDWR2G
Interface - Interface - I/O Expanders - PCA9535ECDWR2G 888704-PCA9535ECDWR2G
Manufacturer: ON Semiconductor Win Source Part Number: 888704-PCA9535ECDWR2 G Operating Temperature Range: -55°C ~ 125°C Features: I/O Expander 16 I²C, SMBus 100 kHz 24-SOIC Package: 24-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Number of I/O: 16 Family Name: PCA9535 Categories: Integrated Circuits (ICs) Case / Package: 24-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PCA9535ECDWR2G-ND, PCA9535ECDWR2GOSCT, PCA9535ECDWR2GOSTR, PCA9535ECDWR2GOSDKR

Manufacturer: ON Semiconductor
Win Source Part Number: 888704-PCA9535ECDWR2G
Operating Temperature Range: -55°C ~ 125°C
Features: I/O Expander 16 I²C, SMBus 100 kHz 24-SOIC
Package: 24-SOIC (0.295", 7.50mm Width)
Package: Reel - TR
Mounting: Surface Mount
Number of I/O: 16
Family Name: PCA9535
Categories: Integrated Circuits (ICs)
Case / Package: 24-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: PCA9535ECDWR2G-ND, PCA9535ECDWR2GOSCT, PCA9535ECDWR2GOSTR, PCA9535ECDWR2GOSDKR

Buy Now Datasheet
I/O Expanders - PCA9535ECDWR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
I/O Expanders
PCA9535ECDWR2G
I/O Expanders PCA9535ECDWR2G
I/O Expander 16 I²C, SMBus 100 kHz 24-SOIC

I/O Expander 16 I²C, SMBus 100 kHz 24-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - I-O Expanders - PCA9535ECDWR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - I-O Expanders
PCA9535ECDWR2G
Integrated Circuits (ICs) - Interface - I-O Expanders PCA9535ECDWR2G
IC XPNDR 100KHZ I2C SMBUS 24SOIC

IC XPNDR 100KHZ I2C SMBUS 24SOIC

Supplier's Site
Sheung Wan, Hong Kong
Interface - I/O Expanders
PCA9535ECDWR2G
Interface - I/O Expanders PCA9535ECDWR2G
Interface - I/O Expanders 16-BIT I/O EXPANDER

Interface - I/O Expanders 16-BIT I/O EXPANDER

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number PCA9535ECDWR2GOSTR-ND 749-PCA9535ECDWR2G 888704-PCA9535ECDWR2G PCA9535ECDWR2G PCA9535ECDWR2G PCA9535ECDWR2G
Product Name I/O Expanders Low-Power 16-bit SOIC Interface Transceiver IC Interface - Interface - I/O Expanders - PCA9535ECDWR2G I/O Expanders Integrated Circuits (ICs) - Interface - I-O Expanders Interface - I/O Expanders
Technology I2C; SMBus I2C; SMBus; I²C, SMBus
Device Type Port / Bus Expander Transceiver Port / Bus Expander Port / Bus Expander Port / Bus Expander; Sensor Interface
Supply Voltage Other; 1.65V ~ 5.5V Other; 1.65V ~ 5.5V Other
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 7512793P - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Buffer; Buffer, Driver
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD54HC4051F3A - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
Analog Switches, Multiplexers, Demultiplexers - HEF4052BT,653 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 3V ~ 15V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; 16-SOIC (0.154", 3.90mm Width)
View Details
2 suppliers