NXP Semiconductors I/O Expanders PCA9500BS,118

Description
I/O Expander 8 I²C, SMBus 400kHz 16-HVQFN (4x4)
Request a Quote Datasheet
Description
I/O Expander 8 I²C, SMBus 400kHz 16-HVQFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
I/O Expanders - 568-3351-6-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
568-3351-6-ND
I/O Expanders 568-3351-6-ND
I/O Expander 8 I²C, SMBus 400kHz 16-HVQFN (4x4)

I/O Expander 8 I²C, SMBus 400kHz 16-HVQFN (4x4)

Buy Now Datasheet
I/O Expanders - 568-3351-1-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
568-3351-1-ND
I/O Expanders 568-3351-1-ND
I/O Expander 8 I²C, SMBus 400kHz 16-HVQFN (4x4)

I/O Expander 8 I²C, SMBus 400kHz 16-HVQFN (4x4)

Buy Now Datasheet
I/O Expanders - 568-3351-2-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
568-3351-2-ND
I/O Expanders 568-3351-2-ND
I/O Expander 8 I²C, SMBus 400kHz 16-HVQFN (4x4)

I/O Expander 8 I²C, SMBus 400kHz 16-HVQFN (4x4)

Buy Now Datasheet
Interface - Interface - I/O Expanders - PCA9500BS,118 - 1086748-PCA9500BS,118 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - PCA9500BS,118
1086748-PCA9500BS,118
Interface - Interface - I/O Expanders - PCA9500BS,118 1086748-PCA9500BS,118
Manufacturer: NXP Win Source Part Number: 1086748-PCA9500BS,11 8 Packaging: Reel - TR Features: EEPROM, POR Mounting: SMD (SMT) Output Type: Push-Pull Number of I/O: 8 Current - Output Source/Sink: 100μA, 25mA Interrupt Output: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-HVQFN (4x4) Supply Voltage - Operating: 2.5 V to 3.6 V Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 1086748-PCA9500BS,118
Packaging: Reel - TR
Features: EEPROM, POR
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of I/O: 8
Current - Output Source/Sink: 100μA, 25mA
Interrupt Output: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-HVQFN (4x4)
Supply Voltage - Operating: 2.5 V to 3.6 V
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
400KHZ Interface Transceiver IC
749-PCA9500BS,118
400KHZ Interface Transceiver IC 749-PCA9500BS,118
IC XPND 400KHZ I2C SMBUS 16HVQFN Product overview: PCA9500BS,118 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 400KHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9500BS,118 can be used for catalog matching and distributor lookup.

IC XPND 400KHZ I2C SMBUS 16HVQFN Product overview: PCA9500BS,118 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 400KHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9500BS,118 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - I-O Expanders - PCA9500BS,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - I-O Expanders
PCA9500BS,118
Integrated Circuits (ICs) - Interface - I-O Expanders PCA9500BS,118
IC XPND 400KHZ I2C SMBUS 16HVQFN

IC XPND 400KHZ I2C SMBUS 16HVQFN

Supplier's Site
I/O Expanders - PCA9500BS,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
I/O Expanders
PCA9500BS,118
I/O Expanders PCA9500BS,118
I/O Expander 8 I²C, SMBus 400 kHz 16-HVQFN (4x4)

I/O Expander 8 I²C, SMBus 400 kHz 16-HVQFN (4x4)

Buy Now Datasheet
I/o Expander, 8 Bit, 400Khz, Qfn-16, Full Reel; Chip Configuration Nxp - 70R6434 - Newark, An Avnet Company
Chicago, IL, United States
I/o Expander, 8 Bit, 400Khz, Qfn-16, Full Reel; Chip Configuration Nxp
70R6434
I/o Expander, 8 Bit, 400Khz, Qfn-16, Full Reel; Chip Configuration Nxp 70R6434
I/O EXPANDER, 8 BIT, 400KHZ, QFN-16, FULL REEL; Chip Configuration:8bit; Bus Frequency:400kHz; IC Interface Type:I2C, SMBus; Supply Voltage Min:2.5V; Supply Voltage Max:3.6V; Interface Case Style:VQFN; No. of Pins:16Pins RoHS Compliant: Yes

I/O EXPANDER, 8 BIT, 400KHZ, QFN-16, FULL REEL; Chip Configuration:8bit; Bus Frequency:400kHz; IC Interface Type:I2C, SMBus; Supply Voltage Min:2.5V; Supply Voltage Max:3.6V; Interface Case Style:VQFN; No. of Pins:16Pins RoHS Compliant: Yes

Supplier's Site Datasheet
I/o Expander, 8Bit, 400Khz, Hvqfn-16; Chip Configuration Nxp - 61AC1234 - Newark, An Avnet Company
Chicago, IL, United States
I/o Expander, 8Bit, 400Khz, Hvqfn-16; Chip Configuration Nxp
61AC1234
I/o Expander, 8Bit, 400Khz, Hvqfn-16; Chip Configuration Nxp 61AC1234
I/O EXPANDER, 8BIT, 400KHZ, HVQFN-16; Chip Configuration:8bit; Bus Frequency:400kHz; IC Interface Type:I2C, SMBus; Supply Voltage Min:2.5V; Supply Voltage Max:3.6V; Interface Case Style:HVQFN; No. of Pins:16Pins; No. of I/O s:8I/O s;RoHS Compliant: Yes

I/O EXPANDER, 8BIT, 400KHZ, HVQFN-16; Chip Configuration:8bit; Bus Frequency:400kHz; IC Interface Type:I2C, SMBus; Supply Voltage Min:2.5V; Supply Voltage Max:3.6V; Interface Case Style:HVQFN; No. of Pins:16Pins; No. of I/O s:8I/O s;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 568-3351-6-ND 1086748-PCA9500BS,118 749-PCA9500BS,118 PCA9500BS,118 PCA9500BS,118 70R6434 61AC1234
Product Name I/O Expanders Interface - Interface - I/O Expanders - PCA9500BS,118 400KHZ Interface Transceiver IC Integrated Circuits (ICs) - Interface - I-O Expanders I/O Expanders I/o Expander, 8 Bit, 400Khz, Qfn-16, Full Reel; Chip Configuration Nxp I/o Expander, 8Bit, 400Khz, Hvqfn-16; Chip Configuration Nxp
Technology I2C; SMBus I2C; SMBus; I²C, SMBus
Device Type Port / Bus Expander Transceiver Port / Bus Expander; Sensor Interface Port / Bus Expander
Supply Voltage Other; 2.5V ~ 3.6V Other; 2.5 V ~ 3.6 V Other; 2.5V ~ 3.6V 3.6V; Other 3.6V; Other; 2.5V ~ 3.6V Other; 2.5V Other; 2.5V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Interface adapters - 857-986 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Interface Transceiver IC - 722-SI2415-C-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
6 suppliers