Microchip Technology, Inc. Hot Swap Controller 1-CH -80V 14-Pin SOIC N MIC2595R-2YM

Description
Hot Swap Controller 1-CH -80V 14-Pin SOIC N
Description
Hot Swap Controller 1-CH -80V 14-Pin SOIC N
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC2595R-2YM is a single-channel hot swap power controller designed for safe insertion and removal of circuit boards in live systems, specifically operating within a voltage range of -19V to -80V. It features a fast-responding circuit breaker that reacts to short circuit conditions in less than 1 microsecond, along with user-programmable overcurrent detection response times. This controller includes an electronic circuit breaker function that can either latch the output off or automatically retry after a fault, depending on the configuration. The MIC2595R-2YM supports active-low power-good signals for load sequencing and offers programmable undervoltage lockout (UVLO) hysteresis. It is suitable for applications in central office switching, -48V power distribution, and distributed power systems. The device is packaged in a 14-pin SOIC format and is designed to work with an external N-Channel MOSFET to manage inrush current and output voltage slew rates effectively.

Datasheet Summary
Powered by GS/AI

The MIC2595R-2YM is a single-channel hot swap power controller designed for safe insertion and removal of circuit boards in live systems, specifically operating within a voltage range of -19V to -80V. It features a fast-responding circuit breaker that reacts to short circuit conditions in less than 1 microsecond, along with user-programmable overcurrent detection response times. This controller includes an electronic circuit breaker function that can either latch the output off or automatically retry after a fault, depending on the configuration. The MIC2595R-2YM supports active-low power-good signals for load sequencing and offers programmable undervoltage lockout (UVLO) hysteresis. It is suitable for applications in central office switching, -48V power distribution, and distributed power systems. The device is packaged in a 14-pin SOIC format and is designed to work with an external N-Channel MOSFET to manage inrush current and output voltage slew rates effectively.

Suppliers

Company
Product
Description
Supplier Links
Hot Swap Controller 1-CH -80V 14-Pin SOIC N - 536-MIC2595R-2YM - Utmel Electronic Limited
Hong Kong, China
Hot Swap Controller 1-CH -80V 14-Pin SOIC N
536-MIC2595R-2YM
Hot Swap Controller 1-CH -80V 14-Pin SOIC N 536-MIC2595R-2YM
Hot Swap Controller 1-CH -80V 14-Pin SOIC N

Hot Swap Controller 1-CH -80V 14-Pin SOIC N

Supplier's Site
Integrated Circuits (ICs) - PMIC - Hot Swap Controllers - MIC2595R-2YM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Hot Swap Controllers
MIC2595R-2YM
Integrated Circuits (ICs) - PMIC - Hot Swap Controllers MIC2595R-2YM
SINGLE-CHANNEL, NEGATIVE HIGH-VO

SINGLE-CHANNEL, NEGATIVE HIGH-VO

Supplier's Site
Hot Swap Controllers - MIC2595R-2YM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Hot Swap Controllers
MIC2595R-2YM
Hot Swap Controllers MIC2595R-2YM
Hot Swap Controller, Sequencer 1 Channel -48V 14-SOIC

Hot Swap Controller, Sequencer 1 Channel -48V 14-SOIC

Buy Now Datasheet
Hot Swap Controllers - MIC2595R-2YM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Hot Swap Controllers
MIC2595R-2YM
Hot Swap Controllers MIC2595R-2YM
Hot Swap Controller, Sequencer 1 Channel -48V 14-SOIC

Hot Swap Controller, Sequencer 1 Channel -48V 14-SOIC

Buy Now Datasheet
PMIC - Hot Swap Controllers - MIC2595R-2YM - Lingto Electronic Limited
Shenzhen, China
PMIC - Hot Swap Controllers
MIC2595R-2YM
PMIC - Hot Swap Controllers MIC2595R-2YM
IC HOT SWAP CTRLR -48V 14SOIC

IC HOT SWAP CTRLR -48V 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 536-MIC2595R-2YM MIC2595R-2YM MIC2595R-2YM MIC2595R-2YM
Product Name Hot Swap Controller 1-CH -80V 14-Pin SOIC N Integrated Circuits (ICs) - PMIC - Hot Swap Controllers Hot Swap Controllers PMIC - Hot Swap Controllers
Device Type CardBus Controller CardBus Controller CardBus Controller CardBus Controller
Features RoHS RoHS
Supply Voltage Other; -80V~-19V Other Other; -80V ~ -19V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Controllers - CY7C68001-56PVXCT - Lingto Electronic Limited
Specs
Technology Parallel
Device Type Sensor Interface; CardBus Controller
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Triple unbuffered inverter - 74AHC3GU04DP-Q100H - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
SN54AS646 Octal Bus Transceivers & Registers With 3 -State Outputs - 5962-8759501LA - Texas Instruments
Specs
Technology AS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Interface Transceiver IC - 702-SI3201-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 5.25V
Operating Temperature 0 C (32 F)
View Details
4 suppliers