Nuvoton Technology Corp. America Interface - Interface - Controllers - NPCE948LA0BX NPCE948LA0BX

Description
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 929315-NPCE948LA0BX Features: Interface Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 929315-NPCE948LA0BX Features: Interface Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - NPCE948LA0BX - 929315-NPCE948LA0BX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - NPCE948LA0BX
929315-NPCE948LA0BX
Interface - Interface - Controllers - NPCE948LA0BX 929315-NPCE948LA0BX
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 929315-NPCE948LA0BX Features: Interface Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours)

Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 929315-NPCE948LA0BX
Features: Interface
Package: Tray
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)

Buy Now
Controllers - NPCE948LA0BX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
NPCE948LA0BX
Controllers NPCE948LA0BX
Interface

Interface

Buy Now
Interface - Controllers - NPCE948LA0BX - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
NPCE948LA0BX
Interface - Controllers NPCE948LA0BX
IC EMBEDDED CTLR QFP

IC EMBEDDED CTLR QFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - NPCE948LA0BX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
NPCE948LA0BX
Integrated Circuits (ICs) - Interface - Controllers NPCE948LA0BX
IC EMBEDDED CTLR QFP

IC EMBEDDED CTLR QFP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 929315-NPCE948LA0BX NPCE948LA0BX NPCE948LA0BX NPCE948LA0BX
Product Name Interface - Interface - Controllers - NPCE948LA0BX Controllers Interface - Controllers Integrated Circuits (ICs) - Interface - Controllers
Device Type Sensor Interface CardBus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

 - 26LS32BSC - Rochester Electronics
Specs
Technology RS422
Package Type SOIC; SOIC16
View Details
2 suppliers
Interface - Interface - Specialized - IP4791CZ12,132 - 1045706-IP4791CZ12,132 - Win Source Electronics
Specs
Supply Voltage Other; 1.8V~ 5V
Package Type 12-HXSON (2.5x2.1)
View Details
4 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details