IC HOT SWAP CTRLR GP 22QFN
IC HOT SWAP CTRLR GP 22QFN
Hot Swap Controller, Monitor 1 Channel General Purpose 22-QFN (3x5)
Hot Swap Voltage Controllers 12V, 7m RDSon Hot Swap Protection
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MP5021GQV-Z | MP5021GQV-Z | MP5021GQV-Z | 541-MP5021GQV-Z |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers | PMIC - Hot Swap Controllers | Hot Swap Controllers | Hot Swap Voltage Controllers 12V, 7m RDSon Hot Swap Protection |
| Device Type | CardBus Controller | CardBus Controller | CardBus Controller | Protectors; CardBus Controller |
| Supply Voltage | Other | Other; 8V ~ 16V | Other; 12V | |
| Features | RoHS | RoHS |