Rochester Electronics Datasheets for Shift Registers
Shift registers are sequential logic circuits that are used to store and move data. They accept binary inputs from one serial or parallel source and then shift the data through a chain of flip-flops, one bit at time.
Shift Registers: Learn more
| Product Name | Notes |
|---|---|
| 54ALS323 8-Bit Universal Shift/Storage Registers With Synchronous Clear And 3-ST Outputs | |
| 54HC166 Parallel-Load 8-Bit Shift Registers | |
| 54LS173A 4-Bit D-type Registers with 3-State Outputs | |
| 74ALS870 - Dual 16-by-4 Register Files | |
| IC 4X4 REGISTER FILE 3ST 16SO | |
| IC REGISTER, MULTIPLEXED 20SO | |
| IC REGISTERED TRANSCVR 24SO | |
| Parallel In Parallel Out, ALS Series, 8-Bit, Bidirectional, True Output, TTL, PDIP20 | |
| Parallel In Parallel Out, ALS Series, 8-Bit, Bidirectional, True Output, TTL, PDSO20 | |
| Parallel In Parallel Out, AS Series, 4-Bit, Bidirectional, True Output, TTL, PDIP16 | |
| Parallel In Parallel Out, AS Series, 4-Bit, Right Direction, True Output, TTL, PDIP16 | |
| Parallel In Parallel Out, F/FAST Series, 8-Bit, Bidirectional, True Output, TTL, CQCC20 | |
| Parallel In Parallel Out, F/FAST Series, 8-Bit, Bidirectional, True Output, TTL, PDIP20 | |
| Parallel In Parallel Out, F/FAST Series, 8-Bit, Bidirectional, True Output, TTL, PDSO20 | |
| Parallel In Parallel Out, LS Series, 4-Bit, Bidirectional, True Output, TTL, CDIP20 | |
| Parallel In Parallel Out, LS Series, 4-Bit, Bidirectional, True Output, TTL, PDIP16 | |
| Parallel In Parallel Out, LS Series, 4-Bit, Bidirectional, True Output, TTL, PDIP20 | |
| Parallel In Parallel Out, LS Series, 4-Bit, Bidirectional, True Output, TTL, PDSO16 | |
| Parallel In Parallel Out, LS Series, 4-Bit, Bidirectional, True Output, TTL, PDSO20 | |
| Parallel In Parallel Out, LS Series, 4-Bit, Right Direction, True Output, TTL, CDFP14 | |
| Parallel In Parallel Out, LS Series, 4-Bit, Right Direction, True Output, TTL, PDSO16 | |
| Parallel In Parallel Out, LS Series, 5-Bit, Right Direction, True Output, TTL, PDSO16 | |
| Parallel In Parallel Out, LS Series, 8-Bit, Bidirectional, True Output, TTL, PDSO20 | |
| Parallel In Parallel Out, LS Series, 8-Bit, Right Direction, True Output, TTL, PDIP20 | |
| Parallel In Parallel Out, S Series, 4-Bit, Bidirectional, True Output, TTL, PDIP16 | |
| Parallel In Parallel Out, S Series, 4-Bit, Right Direction, True Output, TTL, CDFP16 | |
| Parallel In Parallel Out, S Series, 4-Bit, Right Direction, True Output, TTL, CDIP16 | |
| Parallel In Parallel Out, S Series, 4-Bit, Right Direction, True Output, TTL, CQCC20 | |
| Parallel In Parallel Out, TTL/H/L Series, 4-Bit, Right Direction, True Output, TTL, CDFP16 | |
| Parallel In Parallel Out, TTL/H/L Series, 4-Bit, Right Direction, True Output, TTL, CDIP14 | |
| Parallel In Parallel Out, TTL/H/L Series, 4-Bit, Right Direction, True Output, TTL, PDIP14 | |
| Parallel In Serial Out, ALS Series, 8-Bit, Right Direction, Complementary Output, TTL, CDIP16 | |
| Parallel In Serial Out, ALS Series, 8-Bit, Right Direction, Complementary Output, TTL, PDIP16 | |
| Parallel In Serial Out, ALS Series, 8-Bit, Right Direction, Complementary Output, TTL, PDSO16 | |
| Parallel In Serial Out, ALS Series, 8-Bit, Right Direction, True Output, TTL, PDSO16 | |
| Parallel In Serial Out, HC/UH Series, 8-Bit, Right Direction, Complementary Output, CMOS, PDSO16 | |
| Parallel In Serial Out, HC/UH Series, 8-Bit, Right Direction, True Output, CMOS, PDIP16 | |
| Parallel In Serial Out, HC/UH Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16 | |
| Parallel In Serial Out, LS Series, 16-Bit, Right Direction, True Output, TTL, PDIP24 | |
| Parallel In Serial Out, LS Series, 8-Bit, Right Direction, Complementary Output, TTL, PDSO16 | |
| Parallel In Serial Out, LS Series, 8-Bit, Right Direction, True Output, TTL, CDIP20 | |
| Parallel In Serial Out, LS Series, 8-Bit, Right Direction, True Output, TTL, PDIP16 | |
| Parallel In Serial Out, LS Series, 8-Bit, Right Direction, True Output, TTL, PDSO16 | |
| Parallel In Serial Out, TTL/H/L Series, 8-Bit, Right Direction, True Output, TTL, PDIP16 | |
| Pipeline Register, 8-Bit, CMOS, CDIP24 | |
| Pipeline Register, 8-Bit, CMOS, PDIP24 | |
| Pipeline Register, 8-Bit, CMOS, PQCC28 | |
| Registered Buffer Single 13-CH CMOS 64-Pin TSSOP | |
| Registered Bus Exchanger 56-Pin SSOP T/R | |
| Serial In Parallel Out, AHC/VHC/H/U/V Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16 | |
| Serial In Parallel Out, ALS Series, 8-Bit, Right Direction, True Output, TTL, PDSO14 | |
| Serial In Parallel Out, HC/UH Series, 8-Bit, Right Direction, True Output, CMOS, PDIP16 | |
| Serial In Parallel Out, HC/UH Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16 | |
| Serial In Parallel Out, LS Series, 8-Bit, Right Direction, True Output, TTL, PDIP16 | |
| Serial In Parallel Out, LS Series, 8-Bit, Right Direction, True Output, TTL, PDSO16 | |
| Serial In Parallel Out, LV/LV-A/LVX/H Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16 | |
| Serial In Serial Out, LS Series, 8-Bit, Right Direction, Complementary Output, TTL, CDIP14 | |
| Serial In Serial Out, TTL/H/L Series, 8-Bit, Right Direction, Complementary Output, TTL, CDIP14 | |
| Shift Register Single 4-Bit Serial/Parallel to Parallel 16-Pin SOP T/R | |
| Shift Register Single 4-Bit Serial/Parallel to Parallel 16-Pin SOP | |
| Shift Register Single 8-Bit Serial to Parallel 14-Pin TSSOP Tube | |
| Shift Register Single 8-Bit Serial/Parallel to Serial 16-Pin SO EIAJ T/R | |
| Shift Register Single 8-Bit Serial/Parallel to Serial 16-Pin SO EIAJ | |
| SN74AHC594 8-Bit Shift Registers With Output Registers | |
| SN74ALS164A 8-Bit Parallel-Out Serial Shift Registers | |
| SN74ALS166 Parallel-Load 8-Bit Serial Shift Registers | |
| SN74ALS299 8-Bit Universal Shift/Storage Registers With 3-State Outputs | |
| SN74ALVCH16269 12-Bit To 24-Bit Registered Bus Exchanger With 3-State Outputs | |
| SN74ALVCH16270 12-Bit To 24-Bit Registered Bus Exchanger With 3-State Outputs | |
| SN74HC164 8-Bit Parallel-Out Serial Shift Registers | |
| SN74HC165 - 8-Bit Parallel-Load Shift Registers | |
| SN74HC166 8-Bit Parallel-Load Shift Registers | |
| SN74HC595 8-Bit Shift Registers With 3-State Output Registers | |
| SN74LS165A - Shift Register Shift Register 1 Element 8 Bits 5V | |
| SN74LS166A Serial-out shift registers | |
| SN74LV164A 8-Bit Parallel-Out Serial Shift Registers | |
| SN74LV165A Parallel-Load 8-Bit Shift Registers | |
| SN74SSQE32882 JEDEC SSTE32882-compliant 28-bit to 56-bit registered buffer with address-parity test | |
| SN74SSQEA32882 JEDEC SSTE32882 Compliant 28-Bit to 56-Bit Registered Buffer with Address-Parity Test | |
| SN74SSTEB32866 1.5V/1.8V 25-Bit Configurable Registered Buffer With Address-Parity Test | |
| SN74SSTU32864 25-Bit Configurable Registered Buffer with SSTL_18 Inputs and Outputs | |
| SN74SSTUB32864 25-Bit Configurable Registered Buffer with SSTL_18 Inputs and Outputs | |
| SN74SSTUB32866 25-Bit Configurable Registered Buffer With Address-Parity Test | |
| SN74SSTV16859 13-Bit to 26-Bit Registered Buffer with SSTL_2 Inputs and Outputs | |
| SN74SSTV32852 24-Bit to 48-Bit Registered Buffer with SSTL_2 Inputs and Outputs | |
| TCA6416 Low-voltage 16-bit I2C & SMBus I/O expander with interrupt output, reset & config registers |
| << Prev |