Rochester Electronics Logic - Logic - Translators, Level Shifters - SN74GTLP817PW SN74GTLP817PW

Description
Manufacturer: Texas Instruments Win Source Part Number: 896567-SN74GTLP817PW Series: 74GTLP Operating Temperature Range: -40°C ~ 85°C (TA) Features: Mixed Signal Translator Bidirectional 2 Circuit 2, 6 Channel - 24-TSSOP Package: Bulk Package: 24-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 24-TSSOP Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 896567-SN74GTLP817PW Series: 74GTLP Operating Temperature Range: -40°C ~ 85°C (TA) Features: Mixed Signal Translator Bidirectional 2 Circuit 2, 6 Channel - 24-TSSOP Package: Bulk Package: 24-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 24-TSSOP Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SN74GTLP817PW - 896567-SN74GTLP817PW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SN74GTLP817PW
896567-SN74GTLP817PW
Logic - Logic - Translators, Level Shifters - SN74GTLP817PW 896567-SN74GTLP817PW
Manufacturer: Texas Instruments Win Source Part Number: 896567-SN74GTLP817PW Series: 74GTLP Operating Temperature Range: -40°C ~ 85°C (TA) Features: Mixed Signal Translator Bidirectional 2 Circuit 2, 6 Channel - 24-TSSOP Package: Bulk Package: 24-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 24-TSSOP Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 896567-SN74GTLP817PW
Series: 74GTLP
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Mixed Signal Translator Bidirectional 2 Circuit 2, 6 Channel - 24-TSSOP
Package: Bulk
Package: 24-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 24-TSSOP
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 896567-SN74GTLP817PW
Product Name Logic - Logic - Translators, Level Shifters - SN74GTLP817PW
Package Type SOP; SSOP; TSSOP; Other; 24-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Shift Registers - 100341J-QMLV - Acme Chip Technology Co., Limited
Specs
Package Type Other; 24-CDIP (0.400, 10.16mm)
View Details
2 suppliers
 - 7989092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
Shift Registers - 74HC194DB,118-ND - DigiKey
Specs
Register Type Universal
Shift Direction Bidirectional
Supply Voltage 2V ~ 6V
View Details
4 suppliers
Logic - Shift Registers - 74F350SC - Lingto Electronic Limited
Specs
Number of Bits (Stages) 4
View Details