Rochester Electronics Logic - Logic - Shift Registers - SNJ54HC595J SNJ54HC595J

Description
Manufacturer: Texas Instruments Win Source Part Number: 896865-SNJ54HC595J Series: * Features: Shift Element Bit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 896865-SNJ54HC595J Series: * Features: Shift Element Bit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - SNJ54HC595J - 896865-SNJ54HC595J - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SNJ54HC595J
896865-SNJ54HC595J
Logic - Logic - Shift Registers - SNJ54HC595J 896865-SNJ54HC595J
Manufacturer: Texas Instruments Win Source Part Number: 896865-SNJ54HC595J Series: * Features: Shift Element Bit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 896865-SNJ54HC595J
Series: *
Features: Shift Element Bit
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Logic - Shift Registers - SNJ54HC595J - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SNJ54HC595J
Logic - Shift Registers SNJ54HC595J
54HC595 8-BIT SHIFT REGISTERS WI

54HC595 8-BIT SHIFT REGISTERS WI

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Shift Registers Shift Registers
Product Number 896865-SNJ54HC595J SNJ54HC595J
Product Name Logic - Logic - Shift Registers - SNJ54HC595J Logic - Shift Registers
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HC670FP-E - Lingto Electronic Limited
Specs
Register Type Universal
Number of Bits (Stages) 4
View Details
 - 7988904P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
8-bit serial-in/parallel-out shift register - 74LV164BQ,115 - Nexperia B.V.
Specs
Register Type Serial In / Parallel Out
Supply Voltage +7.0
Features ESD Protection
View Details
9 suppliers
CD4035B CMOS 4-Stage Parallel In/Parallel Out Shift Register - CD4035BEE4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
2 suppliers