Rochester Electronics Logic - Logic - Translators, Level Shifters - SN74LVCC3245ADWRG4 SN74LVCC3245ADWRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 849014-SN74LVCC3245A DWRG4 Series: 74LVCC Features: Translator 1 Circuit Channel Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 849014-SN74LVCC3245A DWRG4 Series: 74LVCC Features: Translator 1 Circuit Channel Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SN74LVCC3245ADWRG4 - 849014-SN74LVCC3245ADWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SN74LVCC3245ADWRG4
849014-SN74LVCC3245ADWRG4
Logic - Logic - Translators, Level Shifters - SN74LVCC3245ADWRG4 849014-SN74LVCC3245ADWRG4
Manufacturer: Texas Instruments Win Source Part Number: 849014-SN74LVCC3245A DWRG4 Series: 74LVCC Features: Translator 1 Circuit Channel Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 849014-SN74LVCC3245ADWRG4
Series: 74LVCC
Features: Translator 1 Circuit Channel
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 849014-SN74LVCC3245ADWRG4
Product Name Logic - Logic - Translators, Level Shifters - SN74LVCC3245ADWRG4
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
CD4031B CMOS 64-Stage Static Shift Register - CD4031BPWR - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,TSSOP
Logic Family CMOS; CD4000
View Details
8 suppliers
Shift Registers - 74HCT165PW,112-ND - DigiKey
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Complementary
View Details
2 suppliers