onsemi Integrated Circuits (ICs) - Logic - Shift Registers SN74LS299DW

Description
Parallel In Parallel Out, LS Series, 8-Bit, Bidirectional, True Output, TTL, PDSO20
Request a Quote Datasheet
Description
Parallel In Parallel Out, LS Series, 8-Bit, Bidirectional, True Output, TTL, PDSO20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74LS299DW - Rochester Electronics
Newburyport, MA, United States
Parallel In Parallel Out, LS Series, 8-Bit, Bidirectional, True Output, TTL, PDSO20

Parallel In Parallel Out, LS Series, 8-Bit, Bidirectional, True Output, TTL, PDSO20

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 1257136-SN74LS299DW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Shift Registers
1257136-SN74LS299DW
Integrated Circuits (ICs) - Logic - Shift Registers 1257136-SN74LS299DW
Win Source Part Number: 1257136-SN74LS299DW Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 74LS Standard Package: 25 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Tri-State Function: Universal Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.75V ~ 5.25V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. Mfr: onsemi Other Names: ONSONSSN74LS299DW,21 56-SN74LS299DW-ON Product Status: Obsolete

Win Source Part Number: 1257136-SN74LS299DW
Category: Integrated Circuits (ICs)>Logic - Shift Registers
Series: 74LS
Standard Package: 25
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Tri-State
Function: Universal
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
Mfr: onsemi
Other Names: ONSONSSN74LS299DW,2156-SN74LS299DW-ON
Product Status: Obsolete

Buy Now Datasheet
Shift Registers - SN74LS299DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74LS299DW
Shift Registers SN74LS299DW
Shift Shift Register 1 Element 8 Bit 20-SOIC

Shift Shift Register 1 Element 8 Bit 20-SOIC

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers
Product Number SN74LS299DW 1257136-SN74LS299DW SN74LS299DW
Product Name Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers
Register Type Parallel In / Parallel Out Universal
Shift Direction Bidirectional
Package Type SOIC; Other; SOIC20 SOIC SOIC; Other; 20-SOIC (0.295\", 7.50mm Width)
Logic Family TTL
Supply Voltage 4.75V ~ 5.25V 4.75V ~ 5.25V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HC670FP-E - Lingto Electronic Limited
Specs
Register Type Universal
Number of Bits (Stages) 4
View Details
CD74HC4094 High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs - CD74HC4094PWRG4 - Texas Instruments
Specs
Supply Voltage 2
Output Characteristics 3-State
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
6 suppliers
 - 1222837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5 V
Package Type SOIC
View Details
Shift Registers - 1727-3379-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details
4 suppliers