Rochester Electronics Datasheets for Shift Registers

Shift registers are sequential logic circuits that are used to store and move data. They accept binary inputs from one serial or parallel source and then shift the data through a chain of flip-flops, one bit at time.
Shift Registers: Learn more

Page: 1 2 3 4
Product Name Notes
3.3V CMOS 16-Bit Registered Transceiver With 3-State Outputs, 5 Volt Tolerant I/O, Bus-Hold
74HC4094 High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs
74LS194 4-bit Bidirectional Universal Shift Registers
74LS295 - 4- Bit Shift Registers
8-bit parallel-in/serial out shift register
8-Bit Parallel-In/Serial-O ut Shift Register
8-Bit Parallel-Load Shift Registers
8-bit shift register with output register
CD4094B CMOS 8-Stage Shift-and-Store Bus Register
CD4094B-MIL CMOS 8-Stage Shift-and-Store Bus Register
CD54ACT164 8-Bit Serial-In/Parallel-O ut Shift Register
CD54ACT299 8-Input Universal Shift/Storage Register with Common Parallel I/O Pins and Asynchronous Reset
CY74FCT374T Octal D-Type Registers with 3-State Outputs
DM2502 - Serial In Parallel Out, TTL/H/L Series, 8-Bit, Right Direction, True Output, TTL, PDIP16
DM5495 - Parallel In Parallel Out, 54 Series, 4-Bit, Right Direction, True Output, TTL, CDIP14
DM74LS503 - Serial In Parallel Out
Low Voltage Octal Registered Transceiver with 5V Tolerant Inputs and Outputs
Parallel In Parallel Out, 4000/14000/40000 Series, 4-Bit, Right Direction, Configurable Output, CMOS, PDIP16
Parallel In Parallel Out, AC Series, 8-Bit, Bidirectional, True Output, CMOS, PDSO20
Parallel In Parallel Out, HC/UH Series, 4-Bit, Bidirectional, True Output, CMOS, PDIP16
Parallel In Parallel Out, LS Series, 4-Bit, Right Direction, True Output, TTL, CDFP16
Parallel In Parallel Out, LS Series, 4-Bit, Right Direction, True Output, TTL, CDIP14
Parallel In Parallel Out, LS Series, 8-Bit, Bidirectional, True Output, TTL, PDSO20
Parallel In Parallel Out, LS Series, 8-Bit, Right Direction, True Output, TTL, PDIP20
Parallel In Parallel Out, S Series, 8-Bit, Bidirectional, True Output, TTL, PDIP20
Parallel In Parallel Out, TTL/H/L Series, 8-Bit, Right Direction, True Output, TTL, PDIP18
Parallel In Serial Out, 4000/14000/40000 Series, 8-Bit, Right Direction, True Output, CMOS, PDIP16
Parallel In Serial Out, 4000/14000/40000 Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16
Parallel In Serial Out, ALS Series, 8-Bit, Right Direction, Complementary Output, TTL, PDIP16
Parallel In Serial Out, ALS Series, 8-Bit, Right Direction, Complementary Output, TTL, PDSO16
Parallel In Serial Out, HC/UH Series, 8-Bit, Right Direction, Complementary Output, CMOS, PDIP16
Parallel In Serial Out, HC/UH Series, 8-Bit, Right Direction, Complementary Output, CMOS, PDSO16
Parallel In Serial Out, HC/UH Series, 8-Bit, Right Direction, True Output, CMOS, PDIP16
Parallel In Serial Out, HC/UH Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16
Parallel In Serial Out, LS Series, 8-Bit, Right Direction, Complementary Output, TTL, PDSO16
Parallel In Serial Out, LS Series, 8-Bit, Right Direction, True Output, TTL, PDSO16
Pipeline Register, 8-Bit, CMOS, PDIP24
Serial In Parallel Out, 4000/14000/40000 Series, 4-Bit, Right Direction, True Output, CMOS, PDSO16
Serial In Parallel Out, AHC/VHC Series, 8-Bit, Right Direction, True Output, CMOS, PDIP16
Serial In Parallel Out, AHC/VHC Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16
Serial In Parallel Out, AHC/VHC/H/U/V Series, 8-Bit, Right Direction, True Output, CMOS, PDIP14
Serial In Parallel Out, AHC/VHC/H/U/V Series, 8-Bit, Right Direction, True Output, CMOS, PDSO14
Serial In Parallel Out, AHC/VHC/H/U/V Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16
Serial In Parallel Out, HC/UH Series, 8-Bit, Right Direction, True Output, CMOS, PDIP16
Serial In Parallel Out, HC/UH Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16
Serial In Parallel Out, HC/UH Series, 8-Bit, Right Direction, True Output, PDIP14
Serial In Parallel Out, HCT Series, 8-Bit, Right Direction, True Output, CMOS, PDIP14
Serial In Parallel Out, HCT Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16
Serial In Parallel Out, LV/LV-A/LVX/H Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16
Serial In Parallel Out
Serial In Serial Out, 4000/14000/40000 Series, 64-Bit, Right Direction, Complementary Output, CMOS, PDSO16
Serial In Serial Out, 93 Series, 8-Bit, Right Direction, Complementary Output, TTL, CDFP16
Shift Register, 4-Bit, TTL, PDIP16
Shift Register, 8-Bit, TTL, PDIP16
Shift Register
SN54HC164 8-Bit Parallel-Out Serial Shift Registers
SN54HC165 Parallel-Load 8-Bit Shift Registers

<< Prev Next >>