Motorola Solutions, Inc. SN74LS195ADR2

Description
Parallel In Parallel Out, LS Series, 4-Bit, Right Direction, True Output, TTL, PDSO16
Request a Quote Datasheet
Description
Parallel In Parallel Out, LS Series, 4-Bit, Right Direction, True Output, TTL, PDSO16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74LS195ADR2 - Rochester Electronics
Newburyport, MA, United States
Parallel In Parallel Out, LS Series, 4-Bit, Right Direction, True Output, TTL, PDSO16

Parallel In Parallel Out, LS Series, 4-Bit, Right Direction, True Output, TTL, PDSO16

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Shift Registers
Product Number SN74LS195ADR2
Register Type Parallel In / Parallel Out
Unlock Full Specs
to access all available technical data

Similar Products

8-bit static shift register - HEF4014BT,653 - Nexperia B.V.
Specs
Features ESD Protection
Package Type Other; SOT109-1 SOT109-1
Operating Temperature 85 C (185 F)
View Details
6 suppliers
CD74HC165 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register - CD74HC165MTE4 - Texas Instruments
Specs
Register Type Parallel In / Serial Out
Supply Voltage 2
Package Type Other; PDIP,SOIC
View Details
6 suppliers
Logic - Shift Registers - 74HC595N,112 - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details
 - 7988904P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details