Rochester Electronics Logic - Logic - Shift Registers - SN74F350N SN74F350N

Description
Manufacturer: Texas Instruments Win Source Part Number: 908155-SN74F350N Series: * Features: Shift Element Bit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 908155-SN74F350N Series: * Features: Shift Element Bit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - SN74F350N - 908155-SN74F350N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SN74F350N
908155-SN74F350N
Logic - Logic - Shift Registers - SN74F350N 908155-SN74F350N
Manufacturer: Texas Instruments Win Source Part Number: 908155-SN74F350N Series: * Features: Shift Element Bit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 908155-SN74F350N
Series: *
Features: Shift Element Bit
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Shift Registers - SN74F350N - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74F350N
Logic - Shift Registers SN74F350N
SHIFTER, F/FAST SERIES

SHIFTER, F/FAST SERIES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Shift Registers Shift Registers
Product Number 908155-SN74F350N SN74F350N
Product Name Logic - Logic - Shift Registers - SN74F350N Logic - Shift Registers
Unlock Full Specs
to access all available technical data

Similar Products

8-bit shift register with Schmitt-trigger inputs and 3-state output registers - 74HCS595DJ - Nexperia B.V.
Specs
Supply Voltage +7
Output Characteristics 3-State
Package Type Other; SOT109-1 SOT109-1
View Details
 - 7989036P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Integrated Circuits (ICs) - Logic - Shift Registers - 74LS194ADC - Acme Chip Technology Co., Limited
Specs
Package Type Other; 16-CDIP (0.300, 7.62mm)
View Details
2 suppliers