Rochester Electronics Logic - Logic - Shift Registers - SN74LS165MR1 SN74LS165MR1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 896658-SN74LS165MR1 Series: * Features: Shift Element Bit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Affected
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 896658-SN74LS165MR1 Series: * Features: Shift Element Bit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Affected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - SN74LS165MR1 - 896658-SN74LS165MR1 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SN74LS165MR1
896658-SN74LS165MR1
Logic - Logic - Shift Registers - SN74LS165MR1 896658-SN74LS165MR1
Manufacturer: ON Semiconductor Win Source Part Number: 896658-SN74LS165MR1 Series: * Features: Shift Element Bit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Affected

Manufacturer: ON Semiconductor
Win Source Part Number: 896658-SN74LS165MR1
Series: *
Features: Shift Element Bit
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected

Buy Now Datasheet
Logic - Shift Registers - SN74LS165MR1 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74LS165MR1
Logic - Shift Registers SN74LS165MR1
PARALLEL IN SERIAL OUT, 8-BIT

PARALLEL IN SERIAL OUT, 8-BIT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Shift Registers Shift Registers
Product Number 896658-SN74LS165MR1 SN74LS165MR1
Product Name Logic - Logic - Shift Registers - SN74LS165MR1 Logic - Shift Registers
Unlock Full Specs
to access all available technical data

Similar Products

8-bit parallel-in/serial-out shift register - 74LV165D,118 - Nexperia B.V.
Specs
Register Type Parallel In / Serial Out
Supply Voltage +7
Features ESD Protection
View Details
9 suppliers
 - 7988904P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details