SN74HC195N -- LOGIC - SHIFT REGISTERS
Rochester Electronics
Logic - Shift Registers
SN74HC195N
Description
PARALLEL IN PARALLEL OUT
-
Lingto Electronic Limited
Datasheet
Description
PARALLEL IN PARALLEL OUT
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Shift Registers |
|
Product Number
|
SN74HC195N |
|
Product Name
|
Logic - Shift Registers |
|
Register Type
|
Universal
|
Unlock Full Specs
to access all available technical data
Similar Products
Register Type
Universal
Number of Bits (Stages)
8
View Details
Supply Voltage
+7
Output Characteristics
3-State
Package Type
Other; SOT763-1 SOT763-1
View Details
8 suppliers
Output Characteristics
Tri-State, Non-Inverted
Package Type
BGA; Other; 56-BGA MICROSTAR JUNIOR (7.0x4.5)
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Register Type
Serial In / Parallel Out
Supply Voltage
2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type
TSSOP; SZIP; Other
View Details