onsemi Shift Registers TMC2111AR3C

Description
Pipeline Register, 8-Bit, CMOS, PQCC28
Request a Quote
Description
Pipeline Register, 8-Bit, CMOS, PQCC28
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TMC2111AR3C is a variable-length shift register from Quarktwin Technology Ltd., designed for high-speed applications. It operates with a maximum clock rate of 30 MHz and is TTL compatible. This shift register can be programmed for lengths of 1 to 16 stages, making it versatile for various data processing tasks. It is constructed using low-power CMOS technology, ensuring efficient operation. The device is available in a 28-lead Plastic Leadless Chip Carrier (PLCC) package, suitable for compact designs. Applications include video filtering, high-speed data registers, and digital delay lines. The TMC2111AR3C is ideal for engineers seeking a reliable and flexible shift register solution.

Datasheet Summary
Powered by GS/AI

The TMC2111AR3C is a variable-length shift register from Quarktwin Technology Ltd., designed for high-speed applications. It operates with a maximum clock rate of 30 MHz and is TTL compatible. This shift register can be programmed for lengths of 1 to 16 stages, making it versatile for various data processing tasks. It is constructed using low-power CMOS technology, ensuring efficient operation. The device is available in a 28-lead Plastic Leadless Chip Carrier (PLCC) package, suitable for compact designs. Applications include video filtering, high-speed data registers, and digital delay lines. The TMC2111AR3C is ideal for engineers seeking a reliable and flexible shift register solution.

Suppliers

Company
Product
Description
Supplier Links
 - TMC2111AR3C - Rochester Electronics
Newburyport, MA, United States
Pipeline Register, 8-Bit, CMOS, PQCC28

Pipeline Register, 8-Bit, CMOS, PQCC28

Supplier's Site Datasheet
Shift Registers - TMC2111AR3C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
TMC2111AR3C
Shift Registers TMC2111AR3C
Shift Shift Register 1 Element 16 Bit 28-PLCC (11.43x11.43)

Shift Shift Register 1 Element 16 Bit 28-PLCC (11.43x11.43)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - TMC2111AR3C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
TMC2111AR3C
Integrated Circuits (ICs) - Logic - Shift Registers TMC2111AR3C
PIPELINE REGISTER, 8-BIT PQCC28

PIPELINE REGISTER, 8-BIT PQCC28

Supplier's Site

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers
Product Number TMC2111AR3C TMC2111AR3C TMC2111AR3C
Product Name Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Package Type DIP; Other; DIP28 Other; 28-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Shift Registers - 54LS299FM - Acme Chip Technology Co., Limited
Specs
Package Type Other; 20-CFlatPack
View Details
2 suppliers
Logic - Shift Registers - 74HC164D-Q100118 - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details
Shift Registers - 74HC299DB,118-ND - DigiKey
Specs
Register Type Universal
Supply Voltage 2V ~ 6V
Output Characteristics 3-State
View Details
2 suppliers
 - 7989045P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details