Rochester Electronics Logic - Logic - Shift Registers - SN74ALS166DR SN74ALS166DR

Description
Manufacturer: Texas Instruments Win Source Part Number: 934548-SN74ALS166DR Series: 74ALS Operating Temperature Range: 0°C ~ 70°C Features: Shift Shift Register Element Bit 16-SOIC Package: Bulk Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 934548-SN74ALS166DR Series: 74ALS Operating Temperature Range: 0°C ~ 70°C Features: Shift Shift Register Element Bit 16-SOIC Package: Bulk Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - SN74ALS166DR - 934548-SN74ALS166DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SN74ALS166DR
934548-SN74ALS166DR
Logic - Logic - Shift Registers - SN74ALS166DR 934548-SN74ALS166DR
Manufacturer: Texas Instruments Win Source Part Number: 934548-SN74ALS166DR Series: 74ALS Operating Temperature Range: 0°C ~ 70°C Features: Shift Shift Register Element Bit 16-SOIC Package: Bulk Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 934548-SN74ALS166DR
Series: 74ALS
Operating Temperature Range: 0°C ~ 70°C
Features: Shift Shift Register Element Bit 16-SOIC
Package: Bulk
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 934548-SN74ALS166DR
Product Name Logic - Logic - Shift Registers - SN74ALS166DR
Package Type SOIC; Other; 16-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

 - 7988904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
CD4014B CMOS 8-Stage Static Shift Register - CD4014BM - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
5 suppliers
8-bit shift register with output register - 74AHCT594BQ,115 - Nexperia B.V.
Specs
Supply Voltage +7.0
Features ESD Protection
Package Type Other; SOT763-1 SOT763-1
View Details
6 suppliers