Rochester Electronics Logic - Logic - Shift Registers - TMC2111AB2C TMC2111AB2C

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 936993-TMC2111AB2C Series: * Features: Shift Element Bit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 936993-TMC2111AB2C Series: * Features: Shift Element Bit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - TMC2111AB2C - 936993-TMC2111AB2C - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - TMC2111AB2C
936993-TMC2111AB2C
Logic - Logic - Shift Registers - TMC2111AB2C 936993-TMC2111AB2C
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 936993-TMC2111AB2C Series: * Features: Shift Element Bit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 936993-TMC2111AB2C
Series: *
Features: Shift Element Bit
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Shift Registers - TMC2111AB2C - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
TMC2111AB2C
Logic - Shift Registers TMC2111AB2C
PIPELINE REGISTER, 8-BIT

PIPELINE REGISTER, 8-BIT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Shift Registers Shift Registers
Product Number 936993-TMC2111AB2C TMC2111AB2C
Product Name Logic - Logic - Shift Registers - TMC2111AB2C Logic - Shift Registers
Number of Bits (Stages) 16
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74F675ASPC - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 16
View Details
Logic - Logic - Shift Registers - 74LV595DB,118 - 1009086-74LV595DB,118 - Win Source Electronics
Specs
Supply Voltage 1 V ~ 3.6 V
Output Characteristics Tri-State
Package Type SOP; SSOP; Other; 16-SSOP
View Details
5 suppliers
 - 7988904P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
CD4035B-MIL CMOS 4-Stage Parallel In/Parallel Out Shift Register - CD4035BF - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; CDIP
Logic Family CMOS; CD4000
View Details
4 suppliers