Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP
Transistor Output Optocouplers 5000 Vrms 50mA
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | HCPL-817-W6CE-ND | HCPL-817-W6CE |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Transistor Output Optocouplers |
| Input | DC | |
| Output | Phototransistor | |
| Package Type | "4-DIP (0.400"", 10.16mm)" | |
| Mounting Option | Through Hole |