Broadcom Inc. Ic, Isolation Amp, 100Khz, Dip-8; No. Of Channels Broadcom HCPL-7510-000E

Description
IC, ISOLATION AMP, 100KHZ, DIP-8; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Isolation Voltage:3.75kV; CTR Min:-; Bandwidth:100kHz; Product Range:-; SVHC:No SVHC (12-Jan-2017); Amplifer Supply RoHS Compliant: Yes
Datasheet
Description
IC, ISOLATION AMP, 100KHZ, DIP-8; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Isolation Voltage:3.75kV; CTR Min:-; Bandwidth:100kHz; Product Range:-; SVHC:No SVHC (12-Jan-2017); Amplifer Supply RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Isolation Amp, 100Khz, Dip-8; No. Of Channels Broadcom - 97K1062 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Isolation Amp, 100Khz, Dip-8; No. Of Channels Broadcom
97K1062
Ic, Isolation Amp, 100Khz, Dip-8; No. Of Channels Broadcom 97K1062
IC, ISOLATION AMP, 100KHZ, DIP-8; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Isolation Voltage:3.75kV; CTR Min:-; Bandwidth:100kHz; Product Range:-; SVHC:No SVHC (12-Jan-2017); Amplifer Supply RoHS Compliant: Yes

IC, ISOLATION AMP, 100KHZ, DIP-8; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Isolation Voltage:3.75kV; CTR Min:-; Bandwidth:100kHz; Product Range:-; SVHC:No SVHC (12-Jan-2017); Amplifer Supply RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optocouplers
Product Number 97K1062
Product Name Ic, Isolation Amp, 100Khz, Dip-8; No. Of Channels Broadcom
Mounting Option DIP
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
High Voltage Opto-Coupler - OC100HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 448-1ED3145MC12HXUMA1DKR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details