Broadcom Inc. 90 V/1.0 Ohm, Hermetically Sealed, Power MOSFET Optocoupler HSSR-7111

Description
The HSSR-7110 is a single channel hermetically sealed power MOSFET optocoupler in an 8-Pin DIP ceramic package with gold plated leads. Solder dipped leads and various lead form options are also available. See the datasheet for details. The device operates exactly like a solid-state relay. The product is capable of operation and storage over the full military temperature range and may also be purchased with full MIL-PRF-38534 Class H testing (HSSR-7111), or from the DSCC Standard Microcircuit Drawing (SMD) 5962-93140. The devices are manufactured and tested on a MIL-PRF-38534 certified line and Class H devices are included in the DSCC Qualified Manufacturers List, QML-38534 for Hybrid Microcircuits. Each device contains an AlGaAs light emitting diode optically coupled to a photovoltaic diode stack which drives two discrete power MOSFETs. The device operates as a solid-state replacement for single-pole, normally open, (1 Form A) relays used for general purpose switching of signals and loads in high reliability applications. The devices feature logic level input control and very low output on-resistance, making them suitable for both ac and dc loads. Connection A, as shown in the datasheet Functional Diagram, allows for the device to switch either ac or dc loads. Connection B, with the polarity and pin configurations as shown in the datasheet, allows the device to switch dc loads only. The advantage of Connection B is that the on-resistance is significantly reduced, and the output current capability increases by a factor of two. The devices are convenient replacements for mechanical and solid state relays where high component reliability with standard footprint lead configuration is desirable. This product is designed to switch loads on 28 Vdc power systems. They meet 80 V surge and /- 600 V spike requirements.
Request a Quote Datasheet
Description
The HSSR-7110 is a single channel hermetically sealed power MOSFET optocoupler in an 8-Pin DIP ceramic package with gold plated leads. Solder dipped leads and various lead form options are also available. See the datasheet for details. The device operates exactly like a solid-state relay. The product is capable of operation and storage over the full military temperature range and may also be purchased with full MIL-PRF-38534 Class H testing (HSSR-7111), or from the DSCC Standard Microcircuit Drawing (SMD) 5962-93140. The devices are manufactured and tested on a MIL-PRF-38534 certified line and Class H devices are included in the DSCC Qualified Manufacturers List, QML-38534 for Hybrid Microcircuits. Each device contains an AlGaAs light emitting diode optically coupled to a photovoltaic diode stack which drives two discrete power MOSFETs. The device operates as a solid-state replacement for single-pole, normally open, (1 Form A) relays used for general purpose switching of signals and loads in high reliability applications. The devices feature logic level input control and very low output on-resistance, making them suitable for both ac and dc loads. Connection A, as shown in the datasheet Functional Diagram, allows for the device to switch either ac or dc loads. Connection B, with the polarity and pin configurations as shown in the datasheet, allows the device to switch dc loads only. The advantage of Connection B is that the on-resistance is significantly reduced, and the output current capability increases by a factor of two. The devices are convenient replacements for mechanical and solid state relays where high component reliability with standard footprint lead configuration is desirable. This product is designed to switch loads on 28 Vdc power systems. They meet 80 V surge and /- 600 V spike requirements.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
90 V/1.0 Ohm, Hermetically Sealed, Power MOSFET Optocoupler - HSSR-7111 - Broadcom Inc.
San Jose, CA, USA
90 V/1.0 Ohm, Hermetically Sealed, Power MOSFET Optocoupler
HSSR-7111
90 V/1.0 Ohm, Hermetically Sealed, Power MOSFET Optocoupler HSSR-7111
The HSSR-7110 is a single channel hermetically sealed power MOSFET optocoupler in an 8-Pin DIP ceramic package with gold plated leads. Solder dipped leads and various lead form options are also available. See the datasheet for details. The device operates exactly like a solid-state relay. The product is capable of operation and storage over the full military temperature range and may also be purchased with full MIL-PRF-38534 Class H testing (HSSR-7111), or from the DSCC Standard Microcircuit Drawing (SMD) 5962-93140. The devices are manufactured and tested on a MIL-PRF-38534 certified line and Class H devices are included in the DSCC Qualified Manufacturers List, QML-38534 for Hybrid Microcircuits. Each device contains an AlGaAs light emitting diode optically coupled to a photovoltaic diode stack which drives two discrete power MOSFETs. The device operates as a solid-state replacement for single-pole, normally open, (1 Form A) relays used for general purpose switching of signals and loads in high reliability applications. The devices feature logic level input control and very low output on-resistance, making them suitable for both ac and dc loads. Connection A, as shown in the datasheet Functional Diagram, allows for the device to switch either ac or dc loads. Connection B, with the polarity and pin configurations as shown in the datasheet, allows the device to switch dc loads only. The advantage of Connection B is that the on-resistance is significantly reduced, and the output current capability increases by a factor of two. The devices are convenient replacements for mechanical and solid state relays where high component reliability with standard footprint lead configuration is desirable. This product is designed to switch loads on 28 Vdc power systems. They meet 80 V surge and /- 600 V spike requirements.

The HSSR-7110 is a single channel hermetically sealed power MOSFET optocoupler in an 8-Pin DIP ceramic package with gold plated leads. Solder dipped leads and various lead form options are also available. See the datasheet for details.
The device operates exactly like a solid-state relay. The product is capable of operation and storage over the full military temperature range and may also be purchased with full MIL-PRF-38534 Class H testing (HSSR-7111), or from the DSCC Standard Microcircuit Drawing (SMD) 5962-93140.
The devices are manufactured and tested on a MIL-PRF-38534 certified line and Class H devices are included in the DSCC Qualified Manufacturers List, QML-38534 for Hybrid Microcircuits. Each device contains an AlGaAs light emitting diode optically coupled to a photovoltaic diode stack which drives two discrete power MOSFETs. The device operates as a solid-state replacement for single-pole, normally open, (1 Form A) relays used for general purpose switching of signals and loads in high reliability applications.
The devices feature logic level input control and very low output on-resistance, making them suitable for both ac and dc loads. Connection A, as shown in the datasheet Functional Diagram, allows for the device to switch either ac or dc loads. Connection B, with the polarity and pin configurations as shown in the datasheet, allows the device to switch dc loads only. The advantage of Connection B is that the on-resistance is significantly reduced, and the output current capability increases by a factor of two.
The devices are convenient replacements for mechanical and solid state relays where high component reliability with standard footprint lead configuration is desirable.
This product is designed to switch loads on 28 Vdc power systems. They meet 80 V surge and /- 600 V spike requirements.

Supplier's Site
Special Purpose Isolators - 516-3078-ND - DigiKey
Thief River Falls, MN, United States
Special Purpose Isolators
516-3078-ND
Special Purpose Isolators 516-3078-ND
Optoisolator Power MOSFET 1500VDC 1 Channel 8-DIP

Optoisolator Power MOSFET 1500VDC 1 Channel 8-DIP

Buy Now Datasheet
Singapore, Singapore
1.5kV 800mA Signal Isolator and Optocoupler
905-HSSR-7111
1.5kV 800mA Signal Isolator and Optocoupler 905-HSSR-7111
1-CH Optocoupler, 1.5kV Isolation, 800mA Output, CDIP Product overview: HSSR-7111 from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5kV, 800mA. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 1.5kV, 800mA, Signal Isolator and Optocoupler, Special Purpose Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 905-HSSR-7111 can be used for catalog matching and distributor lookup.

1-CH Optocoupler, 1.5kV Isolation, 800mA Output, CDIP Product overview: HSSR-7111 from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5kV, 800mA. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 1.5kV, 800mA, Signal Isolator and Optocoupler, Special Purpose Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 905-HSSR-7111 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET Output Optocouplers
HSSR-7111
MOSFET Output Optocouplers HSSR-7111
MOSFET Output Optocouplers 90V/1.0 ohm MOSFET Hermetically sealed

MOSFET Output Optocouplers 90V/1.0 ohm MOSFET Hermetically sealed

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number HSSR-7111 516-3078-ND 905-HSSR-7111 HSSR-7111
Product Name 90 V/1.0 Ohm, Hermetically Sealed, Power MOSFET Optocoupler Special Purpose Isolators 1.5kV 800mA Signal Isolator and Optocoupler MOSFET Output Optocouplers
Input AC; DC DC DC
Output Photodiode
Approvals MIL-PRF-38534
Package Type 8-Pin Ceramic DIP "8-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole Through Hole Rail/Tube
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-1ED3124MU12FXUMA1CT-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Isolators - Gate Drivers - 336-SI8232BC-D-IS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details