Broadcom Inc. Transistor, Photovoltaic Output Optoisolators HCPL-M700-500E

Description
Optoisolator Darlington Output 3750Vrms 1 Channel 5-SO
Request a Quote Datasheet
Description
Optoisolator Darlington Output 3750Vrms 1 Channel 5-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 516-HCPL-M700-500ETR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-HCPL-M700-500ETR-ND
Transistor, Photovoltaic Output Optoisolators 516-HCPL-M700-500ETR-ND
Optoisolator Darlington Output 3750Vrms 1 Channel 5-SO

Optoisolator Darlington Output 3750Vrms 1 Channel 5-SO

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 516-HCPL-M700-500ECT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-HCPL-M700-500ECT-ND
Transistor, Photovoltaic Output Optoisolators 516-HCPL-M700-500ECT-ND
OPTOISOLTR 3.75KV 1CH DARL 5-SO

OPTOISOLTR 3.75KV 1CH DARL 5-SO

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 516-HCPL-M700-500EDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-HCPL-M700-500EDKR-ND
Transistor, Photovoltaic Output Optoisolators 516-HCPL-M700-500EDKR-ND
OPTOISOLTR 3.75KV 1CH DARL 5-SO

OPTOISOLTR 3.75KV 1CH DARL 5-SO

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - HCPL-M700-500E - 1042826-HCPL-M700-500E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HCPL-M700-500E
1042826-HCPL-M700-500E
Optoisolators - Transistor, Photovoltaic Output - HCPL-M700-500E 1042826-HCPL-M700-500E
Manufacturer: Broadcom Limited Win Source Part Number: 1042826-HCPL-M700-50 0E Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Darlington Forward Voltage: 1.4V Input Type: DC Number of Channels: 1 Isolation Voltage: 3750Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 5-SO Minimum DC Current Transfer Ratio: 300% @ 1.6mA Maximum DC Current Transfer Ratio: 2600% @ 1.6mA Switching Turn-On and Turn-Off Time: 5μs, 10μs Maximum Output Voltage: 7V Channel Output Current: 60mA Continuous forward current- Max: 20mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1,500

Manufacturer: Broadcom Limited
Win Source Part Number: 1042826-HCPL-M700-500E
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Darlington
Forward Voltage: 1.4V
Input Type: DC
Number of Channels: 1
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 5-SO
Minimum DC Current Transfer Ratio: 300% @ 1.6mA
Maximum DC Current Transfer Ratio: 2600% @ 1.6mA
Switching Turn-On and Turn-Off Time: 5μs, 10μs
Maximum Output Voltage: 7V
Channel Output Current: 60mA
Continuous forward current- Max: 20mA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 1,500

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-M700-500E
High Speed Optocouplers HCPL-M700-500E
High Speed Optocouplers 100KBd 3750Vdc

High Speed Optocouplers 100KBd 3750Vdc

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 516-HCPL-M700-500ETR-ND 1042826-HCPL-M700-500E HCPL-M700-500E
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - HCPL-M700-500E High Speed Optocouplers
Input DC DC; DC
Output Photodarlington Photodarlington; Darlington
Package Type "6-SOIC (0.173"", 4.40mm Width), 5 Leads"
Mounting Option Surface Mount Surface Mount; 5-SO
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 336-4684-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Transistor, Photovoltaic Output Optoisolators - PVI5050NPBF-ND - DigiKey
Specs
Input DC
Output Photocell
Package Type "8-DIP (0.300"", 7.62mm), 4 Leads"
View Details
2 suppliers
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details