Broadcom Inc. Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - HCPL-786J-500E HCPL-786J-500E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 144919-HCPL-786J-500 E Packaging: Reel - TR Type: Isolated Module Mounting: SMD (SMT) Resolution (Bits): 12 b Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SO Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 850
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 144919-HCPL-786J-500 E Packaging: Reel - TR Type: Isolated Module Mounting: SMD (SMT) Resolution (Bits): 12 b Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SO Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 850
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - HCPL-786J-500E - 144919-HCPL-786J-500E - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - HCPL-786J-500E
144919-HCPL-786J-500E
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - HCPL-786J-500E 144919-HCPL-786J-500E
Manufacturer: Broadcom Limited Win Source Part Number: 144919-HCPL-786J-500 E Packaging: Reel - TR Type: Isolated Module Mounting: SMD (SMT) Resolution (Bits): 12 b Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SO Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 850

Manufacturer: Broadcom Limited
Win Source Part Number: 144919-HCPL-786J-500E
Packaging: Reel - TR
Type: Isolated Module
Mounting: SMD (SMT)
Resolution (Bits): 12 b
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SO
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 850

Buy Now Datasheet
Singapore, Singapore
Signal Isolator and Optocoupler
768-HCPL-786J-500E
Signal Isolator and Optocoupler 768-HCPL-786J-500E
OPTOCOUPLER MOD SIGM-DELTA 16SMD Product overview: HCPL-786J-500E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-HCPL-786J-500E can be used for catalog matching and distributor lookup.

OPTOCOUPLER MOD SIGM-DELTA 16SMD Product overview: HCPL-786J-500E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-HCPL-786J-500E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Optocouplers Optocouplers
Product Number 144919-HCPL-786J-500E 768-HCPL-786J-500E
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - HCPL-786J-500E Signal Isolator and Optocoupler
Mounting Option Surface Mount; 16-SO Tape and Reel
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-2ED3142MC12LXUMA1TR-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details