Broadcom Inc. Intelligent Power Module and Gate Drive Interface Optocouplers HCPL-J456

Description
The HCPL-J456 Intelligent Power Module (IPM) and gate drive interface optocoupler contains an AlGaAs LED. The LED is optically coupled to an integrated high gain photo detector. Minimized propagation delay difference between devices makes this optocoupler an excellent solution for improving inverter efficiency through reduced switching dead time. An on chip 20 kohm output pull-up resistor can be enabled by shorting output pins 6 and 7, thus eliminating the need for an external pull-up resistor in common IPM applications.Specifi cations and performance plots are given for typical IPM applications.
Request a Quote Datasheet
Description
The HCPL-J456 Intelligent Power Module (IPM) and gate drive interface optocoupler contains an AlGaAs LED. The LED is optically coupled to an integrated high gain photo detector. Minimized propagation delay difference between devices makes this optocoupler an excellent solution for improving inverter efficiency through reduced switching dead time. An on chip 20 kohm output pull-up resistor can be enabled by shorting output pins 6 and 7, thus eliminating the need for an external pull-up resistor in common IPM applications.Specifi cations and performance plots are given for typical IPM applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intelligent Power Module and Gate Drive Interface Optocouplers - HCPL-J456 - Broadcom Inc.
San Jose, CA, USA
Intelligent Power Module and Gate Drive Interface Optocouplers
HCPL-J456
Intelligent Power Module and Gate Drive Interface Optocouplers HCPL-J456
The HCPL-J456 Intelligent Power Module (IPM) and gate drive interface optocoupler contains an AlGaAs LED. The LED is optically coupled to an integrated high gain photo detector. Minimized propagation delay difference between devices makes this optocoupler an excellent solution for improving inverter efficiency through reduced switching dead time. An on chip 20 kohm output pull-up resistor can be enabled by shorting output pins 6 and 7, thus eliminating the need for an external pull-up resistor in common IPM applications.Specifi cations and performance plots are given for typical IPM applications.

The HCPL-J456 Intelligent Power Module (IPM) and gate drive interface optocoupler contains an AlGaAs LED. The LED is optically coupled to an integrated high gain photo detector. Minimized propagation delay difference between devices makes this optocoupler an excellent solution for improving inverter efficiency through reduced switching dead time.

An on chip 20 kohm output pull-up resistor can be enabled by shorting output pins 6 and 7, thus eliminating the need for an external pull-up resistor in common IPM applications.Specifications and performance plots are given for typical IPM applications.

Supplier's Site
Optoisolators - Logic Output - HCPL-J456 - 873365-HCPL-J456 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - HCPL-J456
873365-HCPL-J456
Optoisolators - Logic Output - HCPL-J456 873365-HCPL-J456
Manufacturer: Broadcom Limited Win Source Part Number: 873365-HCPL-J456 Operating Temperature Range: -40°C ~ 100°C Features: Logic Output Optoisolator - Open Collector, Schottky Clamped 3750Vrms 1 Channel 15kV/µs CMTI 8-DIP Package: 8-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: HCPL-J456 Categories: Isolators Case / Package: 8-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: Broadcom Limited
Win Source Part Number: 873365-HCPL-J456
Operating Temperature Range: -40°C ~ 100°C
Features: Logic Output Optoisolator - Open Collector, Schottky Clamped 3750Vrms 1 Channel 15kV/µs CMTI 8-DIP
Package: 8-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: HCPL-J456
Categories: Isolators
Case / Package: 8-DIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet
Logic Output Optoisolators - HCPL-J456-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
HCPL-J456-ND
Logic Output Optoisolators HCPL-J456-ND
Logic Output Optoisolator Open Collector, Schottky Clamped 3750Vrms 1 Channel 15kV/µs CMTI 8-DIP

Logic Output Optoisolator Open Collector, Schottky Clamped 3750Vrms 1 Channel 15kV/µs CMTI 8-DIP

Buy Now Datasheet
Singapore, Singapore
3.75kV 15mA DIP Signal Isolator and Optocoupler
902-HCPL-J456
3.75kV 15mA DIP Signal Isolator and Optocoupler 902-HCPL-J456
1-Ch Logic Optocoupler, 3.75kV Isolation, DIP-8, 15mA Output Product overview: HCPL-J456 from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, 15mA, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, 15mA, DIP, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-J456 can be used for catalog matching and distributor lookup.

1-Ch Logic Optocoupler, 3.75kV Isolation, DIP-8, 15mA Output Product overview: HCPL-J456 from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, 15mA, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, 15mA, DIP, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-J456 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
HCPL-J456
Logic Output Optocouplers HCPL-J456
Logic Output Optocouplers 1MBd 1Ch 10mA

Logic Output Optocouplers 1MBd 1Ch 10mA

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number HCPL-J456 873365-HCPL-J456 HCPL-J456-ND 902-HCPL-J456 HCPL-J456
Product Name Intelligent Power Module and Gate Drive Interface Optocouplers Optoisolators - Logic Output - HCPL-J456 Logic Output Optoisolators 3.75kV 15mA DIP Signal Isolator and Optocoupler Logic Output Optocouplers
Input DC DC DC
Output Photodiode Open Collector, Schottky Clamped
Approvals UL, CSA, IEC/EN/DIN EN 60747-5-2
Package Type 8-Pin DIP "8-DIP (0.300"", 7.62mm)"
Mounting Option Flatpack; Through Hole (optional feature) 8-DIP Through Hole Rail/Tube
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8234AB-C-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Solid State Relays - 1025543 - RS Components, Ltd.
Specs
Output Triac
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details