Broadcom Inc. Transistor, Photovoltaic Output Optoisolators HCPL-817-00LE

Description
Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - HCPL-817-00LE-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
HCPL-817-00LE-ND
Transistor, Photovoltaic Output Optoisolators HCPL-817-00LE-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP

Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - HCPL-817-00LE - 1042796-HCPL-817-00LE - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HCPL-817-00LE
1042796-HCPL-817-00LE
Optoisolators - Transistor, Photovoltaic Output - HCPL-817-00LE 1042796-HCPL-817-00LE
Manufacturer: Broadcom Limited Win Source Part Number: 1042796-HCPL-817-00L E Packaging: Tube/Rail Mounting: Through Hole Output Type: Transistor Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 200mV Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -30°C to 100°C Case / Package: 4-DIP Minimum DC Current Transfer Ratio: 50% @ 5mA Maximum DC Current Transfer Ratio: 100% @ 5mA Rise and Fall Time: 4μs, 3μs Maximum Output Voltage: 70V Channel Output Current: 50mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient Quantity per package: 100

Manufacturer: Broadcom Limited
Win Source Part Number: 1042796-HCPL-817-00LE
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Transistor
Forward Voltage: 1.2V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 200mV
Isolation Voltage: 5000Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -30°C to 100°C
Case / Package: 4-DIP
Minimum DC Current Transfer Ratio: 50% @ 5mA
Maximum DC Current Transfer Ratio: 100% @ 5mA
Rise and Fall Time: 4μs, 3μs
Maximum Output Voltage: 70V
Channel Output Current: 50mA
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
Quantity per package: 100

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
HCPL-817-00LE
Transistor Output Optocouplers HCPL-817-00LE
Transistor Output Optocouplers 5000 Vrms 50mA

Transistor Output Optocouplers 5000 Vrms 50mA

Buy Now

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number HCPL-817-00LE-ND 1042796-HCPL-817-00LE HCPL-817-00LE
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - HCPL-817-00LE Transistor Output Optocouplers
Input DC DC; DC
Output Phototransistor Phototransistor; Transistor
Package Type "4-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole 4-DIP
Isolation Voltage 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
High Voltage Opto-Coupler - OC100G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 336-1914-5-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Optocoupler module - 859-708 - WAGO
Specs
Input DC
Rise Time 3 µs
View Details