Broadcom Inc. Hermetically Sealed, Low IF, Wide Vcc, High Gain Optocouplers HCPL-6751

Description
The HCPL-6751 is a high reliability Class H four channel hermetically sealed optocoupler in a 16-Pin ceramic flat pack with gold plated leads. The product is capable of operation and storage over the full military temperature range and may also be purchased as either commercial grade, with full MIL-PRF-38534 Class K level testing or from the appropriate DSCC SMD (83024 for the Class H, 5962-98002 for Class K). The HCPL-6751 is manufactured and tested on a MIL-PRF-38534 certified line and included in the DSCC Qualified Manufacturers List QML-38534 for Hybrid Microcircuits. Each channel contains a GaAsP light emitting diode which is optically coupled to an integrated high gain photon detector. The high gain output stage features an open collector output providing both lower saturation voltage and higher signaling speed than possible with conventional photo-Darlington optocouplers. The shallow depth and small junctions offered by the IC process provides better radiation immunity than conventional photo transistor optocouplers. The supply voltage can be operated as low as 2.0 V without adversely affecting the parametric performance. These devices have a 300% minimum CTR at an input current of only 0.5 mA making them ideal for use in low input current applications such as MOS, CMOS, low power logic interfaces or line receivers. Compatibility with high voltage CMOS logic systems is assured by specifying Icch and Ioh at 18 Volts. Package styles for this die set in one, two or four channels are 8 and 16-Pin DIP through hole, 16-Pin surface mount DIP flat pack, and 20 pad leadless ceramic chip carrier. Most devices may be purchased with a variety of lead forms and plating options. See the datasheet for details. Because the same electrical die (emitters and detectors) are used for each channel of each device listed in the datasheet, absolute maximum ratings, recommended operating conditions, electrical specifications, and performance characteristics shown in the datasheet figures are virtually identical for all parts. Occasional exceptions exist due to package variations and limitations and are as noted. Additionally, the same package assembly processes and materials are used in all devices. These similarities give justification for the use of data obtained from one part to represent other parts performance for reliability and certain limited radiation test results.
Request a Quote Datasheet
Description
The HCPL-6751 is a high reliability Class H four channel hermetically sealed optocoupler in a 16-Pin ceramic flat pack with gold plated leads. The product is capable of operation and storage over the full military temperature range and may also be purchased as either commercial grade, with full MIL-PRF-38534 Class K level testing or from the appropriate DSCC SMD (83024 for the Class H, 5962-98002 for Class K). The HCPL-6751 is manufactured and tested on a MIL-PRF-38534 certified line and included in the DSCC Qualified Manufacturers List QML-38534 for Hybrid Microcircuits. Each channel contains a GaAsP light emitting diode which is optically coupled to an integrated high gain photon detector. The high gain output stage features an open collector output providing both lower saturation voltage and higher signaling speed than possible with conventional photo-Darlington optocouplers. The shallow depth and small junctions offered by the IC process provides better radiation immunity than conventional photo transistor optocouplers. The supply voltage can be operated as low as 2.0 V without adversely affecting the parametric performance. These devices have a 300% minimum CTR at an input current of only 0.5 mA making them ideal for use in low input current applications such as MOS, CMOS, low power logic interfaces or line receivers. Compatibility with high voltage CMOS logic systems is assured by specifying Icch and Ioh at 18 Volts. Package styles for this die set in one, two or four channels are 8 and 16-Pin DIP through hole, 16-Pin surface mount DIP flat pack, and 20 pad leadless ceramic chip carrier. Most devices may be purchased with a variety of lead forms and plating options. See the datasheet for details. Because the same electrical die (emitters and detectors) are used for each channel of each device listed in the datasheet, absolute maximum ratings, recommended operating conditions, electrical specifications, and performance characteristics shown in the datasheet figures are virtually identical for all parts. Occasional exceptions exist due to package variations and limitations and are as noted. Additionally, the same package assembly processes and materials are used in all devices. These similarities give justification for the use of data obtained from one part to represent other parts performance for reliability and certain limited radiation test results.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hermetically Sealed, Low IF, Wide Vcc, High Gain Optocouplers - HCPL-6751 - Broadcom Inc.
San Jose, CA, USA
Hermetically Sealed, Low IF, Wide Vcc, High Gain Optocouplers
HCPL-6751
Hermetically Sealed, Low IF, Wide Vcc, High Gain Optocouplers HCPL-6751
The HCPL-6751 is a high reliability Class H four channel hermetically sealed optocoupler in a 16-Pin ceramic flat pack with gold plated leads. The product is capable of operation and storage over the full military temperature range and may also be purchased as either commercial grade, with full MIL-PRF-38534 Class K level testing or from the appropriate DSCC SMD (83024 for the Class H, 5962-98002 for Class K). The HCPL-6751 is manufactured and tested on a MIL-PRF-38534 certified line and included in the DSCC Qualified Manufacturers List QML-38534 for Hybrid Microcircuits. Each channel contains a GaAsP light emitting diode which is optically coupled to an integrated high gain photon detector. The high gain output stage features an open collector output providing both lower saturation voltage and higher signaling speed than possible with conventional photo-Darlington optocouplers. The shallow depth and small junctions offered by the IC process provides better radiation immunity than conventional photo transistor optocouplers. The supply voltage can be operated as low as 2.0 V without adversely affecting the parametric performance. These devices have a 300% minimum CTR at an input current of only 0.5 mA making them ideal for use in low input current applications such as MOS, CMOS, low power logic interfaces or line receivers. Compatibility with high voltage CMOS logic systems is assured by specifying Icch and Ioh at 18 Volts. Package styles for this die set in one, two or four channels are 8 and 16-Pin DIP through hole, 16-Pin surface mount DIP flat pack, and 20 pad leadless ceramic chip carrier. Most devices may be purchased with a variety of lead forms and plating options. See the datasheet for details. Because the same electrical die (emitters and detectors) are used for each channel of each device listed in the datasheet, absolute maximum ratings, recommended operating conditions, electrical specifications, and performance characteristics shown in the datasheet figures are virtually identical for all parts. Occasional exceptions exist due to package variations and limitations and are as noted. Additionally, the same package assembly processes and materials are used in all devices. These similarities give justification for the use of data obtained from one part to represent other parts performance for reliability and certain limited radiation test results.

The HCPL-6751 is a high reliability Class H four channel hermetically sealed optocoupler in a 16-Pin ceramic flat pack with gold plated leads.
The product is capable of operation and storage over the full military temperature range and may also be purchased as either commercial grade, with full MIL-PRF-38534 Class K level testing or from the appropriate DSCC SMD (83024 for the Class H, 5962-98002 for Class K). The HCPL-6751 is manufactured and tested on a MIL-PRF-38534 certified line and included in the DSCC Qualified Manufacturers List QML-38534 for Hybrid Microcircuits.
Each channel contains a GaAsP light emitting diode which is optically coupled to an integrated high gain photon detector. The high gain output stage features an open collector output providing both lower saturation voltage and higher signaling speed than possible with conventional photo-Darlington optocouplers. The shallow depth and small junctions offered by the IC process provides better radiation immunity than conventional photo transistor optocouplers.
The supply voltage can be operated as low as 2.0 V without adversely affecting the parametric performance. These devices have a 300% minimum CTR at an input current of only 0.5 mA making them ideal for use in low input current applications such as MOS, CMOS, low power logic interfaces or line receivers. Compatibility with high voltage CMOS logic systems is assured by specifying Icch and Ioh at 18 Volts.
Package styles for this die set in one, two or four channels are 8 and 16-Pin DIP through hole, 16-Pin surface mount DIP flat pack, and 20 pad leadless ceramic chip carrier. Most devices may be purchased with a variety of lead forms and plating options. See the datasheet for details.
Because the same electrical die (emitters and detectors) are used for each channel of each device listed in the datasheet, absolute maximum ratings, recommended operating conditions, electrical specifications, and performance characteristics shown in the datasheet figures are virtually identical for all parts. Occasional exceptions exist due to package variations and limitations and are as noted. Additionally, the same package assembly processes and materials are used in all devices. These similarities give justification for the use of data obtained from one part to represent other parts performance for reliability and certain limited radiation test results.

Supplier's Site
Optoisolators - Transistor, Photovoltaic Output - HCPL-6751 - 775748-HCPL-6751 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HCPL-6751
775748-HCPL-6751
Optoisolators - Transistor, Photovoltaic Output - HCPL-6751 775748-HCPL-6751
Manufacturer: Broadcom Limited Win Source Part Number: 775748-HCPL-6751 Packaging: Tube Operating Temperature Range: -55°C ~ 125°C Package: 16-DFF Mounting: SMD Output Type: Darlington Input Type: DC Voltage - Forward (Vf) (Typ): 1.4V Number of Channels: 4 Voltage - Isolation: 1500VDC Turn On / Turn Off Time (Typ): 2μs, 8μs Family Name: HCPL-6751 Categories: Isolators Manufacturer Package: 16-Flatpack Output Voltage MAX: 20V Output Current per Channel: 40mA Current - DC Forward (If) (Maximum): 10mA Current Transfer Ratio (Minimum): 200% @ 5mA Vce Saturation (Maximum): 110mV Introduction Date: October 22, 2000 ECCN: EAR99 Country of Origin: Singapore Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Broadcom Limited
Win Source Part Number: 775748-HCPL-6751
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C
Package: 16-DFF
Mounting: SMD
Output Type: Darlington
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.4V
Number of Channels: 4
Voltage - Isolation: 1500VDC
Turn On / Turn Off Time (Typ): 2μs, 8μs
Family Name: HCPL-6751
Categories: Isolators
Manufacturer Package: 16-Flatpack
Output Voltage MAX: 20V
Output Current per Channel: 40mA
Current - DC Forward (If) (Maximum): 10mA
Current Transfer Ratio (Minimum): 200% @ 5mA
Vce Saturation (Maximum): 110mV
Introduction Date: October 22, 2000
ECCN: EAR99
Country of Origin: Singapore
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - HCPL-6751-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
HCPL-6751-ND
Transistor, Photovoltaic Output Optoisolators HCPL-6751-ND
Optoisolator Darlington Output 1500VDC 4 Channel 16-Flatpack

Optoisolator Darlington Output 1500VDC 4 Channel 16-Flatpack

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
HCPL-6751
Logic Output Optocouplers HCPL-6751
Logic Output Optocouplers 4Ch 1500%CTR Hermetically sealed

Logic Output Optocouplers 4Ch 1500%CTR Hermetically sealed

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number HCPL-6751 775748-HCPL-6751 HCPL-6751-ND HCPL-6751
Product Name Hermetically Sealed, Low IF, Wide Vcc, High Gain Optocouplers Optoisolators - Transistor, Photovoltaic Output - HCPL-6751 Transistor, Photovoltaic Output Optoisolators Logic Output Optocouplers
Input DC DC; DC DC
Output Photodiode Photodarlington; Darlington Photodarlington
Approvals MIL-PRF-38534
Package Type 16 Pin Flat Pack 16-FlatPack
Mounting Option Flatpack Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Radiation Tolerant, Phototransistor Hermetic Surface Mount Optocoupler - OLF449 - Skyworks Solutions, Inc.
Specs
Output Phototransistor
Package Type 8-Lead Hermetic Ceramic Flat
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3141MC12HXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details