Broadcom Inc. AC-Input Lead Free General Purpose Phototransistor Optocoupler HCPL-814-000E

Description
The HCPL-814-000E optocoupler contains a phototransistor, optically coupled to two light emitting diodes connected inverse parallel. It can operate directly by AC input current. It is packaged in a 4-pin DIP package and available in widelead spacing option and lead bend SMD option. Input-output isolation voltage is 5000 Vrms. Response time, tr, is typically 4 ms and minimum CTR is 20% at input current of 1 1 mA.
Request a Quote Datasheet
Description
The HCPL-814-000E optocoupler contains a phototransistor, optically coupled to two light emitting diodes connected inverse parallel. It can operate directly by AC input current. It is packaged in a 4-pin DIP package and available in widelead spacing option and lead bend SMD option. Input-output isolation voltage is 5000 Vrms. Response time, tr, is typically 4 ms and minimum CTR is 20% at input current of 1 1 mA.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC-Input Lead Free General Purpose Phototransistor Optocoupler - HCPL-814-000E - Broadcom Inc.
San Jose, CA, USA
AC-Input Lead Free General Purpose Phototransistor Optocoupler
HCPL-814-000E
AC-Input Lead Free General Purpose Phototransistor Optocoupler HCPL-814-000E
The HCPL-814-000E optocoupler contains a phototransistor, optically coupled to two light emitting diodes connected inverse parallel. It can operate directly by AC input current. It is packaged in a 4-pin DIP package and available in widelead spacing option and lead bend SMD option. Input-output isolation voltage is 5000 Vrms. Response time, tr, is typically 4 ms and minimum CTR is 20% at input current of 1 1 mA.

The HCPL-814-000E optocoupler contains a phototransistor, optically coupled to two light emitting diodes connected inverse parallel. It can operate directly by AC input current. It is packaged in a 4-pin DIP package and available in widelead spacing option and lead bend SMD option. Input-output isolation voltage is 5000 Vrms. Response time, tr, is typically 4 ms and minimum CTR is 20% at input current of 1 1 mA.

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - 516-3176-5-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-3176-5-ND
Transistor, Photovoltaic Output Optoisolators 516-3176-5-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP

Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
HCPL-814-000E
Transistor Output Optocouplers HCPL-814-000E
Transistor Output Optocouplers 5000 Vrms 20% CTR

Transistor Output Optocouplers 5000 Vrms 20% CTR

Buy Now Datasheet
BROADCOM LIMITED HCPL-814-000E Transistor Output Optocoupler, AC Input, 1 Channel, DIP, 4 Pins, 50 mA, 5 kV, 20 % - 107-HCPL-814-000E - Utmel Electronic Limited
Hong Kong, China
BROADCOM LIMITED HCPL-814-000E Transistor Output Optocoupler, AC Input, 1 Channel, DIP, 4 Pins, 50 mA, 5 kV, 20 %
107-HCPL-814-000E
BROADCOM LIMITED HCPL-814-000E Transistor Output Optocoupler, AC Input, 1 Channel, DIP, 4 Pins, 50 mA, 5 kV, 20 % 107-HCPL-814-000E
BROADCOM LIMITED HCPL-814-000E Transistor Output Optocoupler, AC Input, 1 Channel, DIP, 4 Pins, 50 mA, 5 kV, 20 %

BROADCOM LIMITED HCPL-814-000E Transistor Output Optocoupler, AC Input, 1 Channel, DIP, 4 Pins, 50 mA, 5 kV, 20 %

Supplier's Site
Optocoupler, Phototransistor, 5000Vrms; No. Of Channels Broadcom - 36J9582 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor, 5000Vrms; No. Of Channels Broadcom
36J9582
Optocoupler, Phototransistor, 5000Vrms; No. Of Channels Broadcom 36J9582
OPTOCOUPLER, PHOTOTRANSISTOR, 5000VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:20%; Collector Emitter Voltage V(br)ceo:35V; CTR Max:300% RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR, 5000VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:20%; Collector Emitter Voltage V(br)ceo:35V; CTR Max:300% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number HCPL-814-000E 516-3176-5-ND HCPL-814-000E 107-HCPL-814-000E 36J9582
Product Name AC-Input Lead Free General Purpose Phototransistor Optocoupler Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers BROADCOM LIMITED HCPL-814-000E Transistor Output Optocoupler, AC Input, 1 Channel, DIP, 4 Pins, 50 mA, 5 kV, 20 % Optocoupler, Phototransistor, 5000Vrms; No. Of Channels Broadcom
Input AC; DC AC; DC AC (optional feature); DC (optional feature); AC, DC
Output Phototransistor Phototransistor Phototransistor; Transistor
Approvals UL, CSA, IEC/EN/DIN EN 60747-5-2 CSA, UL, VDE
Package Type 4-Pin DIP "4-DIP (0.300"", 7.62mm)" Tube
Mounting Option Through Hole Through Hole 4-DIP (0.300, 7.62mm) DIP
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 863-SI8232BB-AS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
High Voltage Opto-Diode - OZ150SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details