Broadcom Inc. Isolated 15-bit A/D Converter HCPL-7860

Description
The HCPL-7860/HCPL-786J Optically Isolated Modulator and HCPL-0872 Digital Interface IC or digital filter together form a optocoupler isolated programmable two-chip analog-to-digital converter. The isolated modulator allows direct measurement of motor phase currents in power inverters used in automotive applications. In operation, the HCPL-7860/HCPL-786J Isolated Modulator (optocoupler with 3750 VRMS dielectric withstand voltage rating) converts a lowbandwidth analog input into a high-speed one-bit data stream by means of a Sigma-Delta (σ−∆) over-sampling modulator. This modulation provides for high noise margins and excellent immunity against isolation-mode transients. The modulator data and on-chip sampling clock are encoded and transmitted across the isolation boundary where they are recovered and decoded into separate high-speed clock and data channels.
Request a Quote Datasheet
Description
The HCPL-7860/HCPL-786J Optically Isolated Modulator and HCPL-0872 Digital Interface IC or digital filter together form a optocoupler isolated programmable two-chip analog-to-digital converter. The isolated modulator allows direct measurement of motor phase currents in power inverters used in automotive applications. In operation, the HCPL-7860/HCPL-786J Isolated Modulator (optocoupler with 3750 VRMS dielectric withstand voltage rating) converts a lowbandwidth analog input into a high-speed one-bit data stream by means of a Sigma-Delta (σ−∆) over-sampling modulator. This modulation provides for high noise margins and excellent immunity against isolation-mode transients. The modulator data and on-chip sampling clock are encoded and transmitted across the isolation boundary where they are recovered and decoded into separate high-speed clock and data channels.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolated 15-bit A/D Converter - HCPL-7860 - Broadcom Inc.
San Jose, CA, USA
Isolated 15-bit A/D Converter
HCPL-7860
Isolated 15-bit A/D Converter HCPL-7860
The HCPL-7860/HCPL-786J Optically Isolated Modulator and HCPL-0872 Digital Interface IC or digital filter together form a optocoupler isolated programmable two-chip analog-to-digital converter. The isolated modulator allows direct measurement of motor phase currents in power inverters used in automotive applications. In operation, the HCPL-7860/HCPL-786J Isolated Modulator (optocoupler with 3750 VRMS dielectric withstand voltage rating) converts a lowbandwidth analog input into a high-speed one-bit data stream by means of a Sigma-Delta (σ−∆) over-sampling modulator. This modulation provides for high noise margins and excellent immunity against isolation-mode transients. The modulator data and on-chip sampling clock are encoded and transmitted across the isolation boundary where they are recovered and decoded into separate high-speed clock and data channels.

The HCPL-7860/HCPL-786J Optically Isolated Modulator and HCPL-0872 Digital Interface IC or digital filter together form a optocoupler isolated programmable two-chip analog-to-digital converter. The isolated modulator allows direct measurement of motor phase currents in power inverters used in automotive applications.

In operation, the HCPL-7860/HCPL-786J Isolated Modulator (optocoupler with 3750 VRMS dielectric withstand voltage rating) converts a lowbandwidth analog input into a high-speed one-bit data stream by means of a Sigma-Delta (Σ−∆) over-sampling modulator.

This modulation provides for high noise margins and excellent immunity against isolation-mode transients. The modulator data and on-chip sampling clock are encoded and transmitted across the isolation boundary where they are recovered and decoded into separate high-speed clock and data channels.

Supplier's Site
Singapore, Singapore
5V Signal Isolator and Optocoupler
768-HCPL-7860
5V Signal Isolator and Optocoupler 768-HCPL-7860
OptoCoupler 5V 8-Pin PDIP Product overview: HCPL-7860 from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5V, Signal Isolator and Optocoupler, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-HCPL-7860 can be used for catalog matching and distributor lookup.

OptoCoupler 5V 8-Pin PDIP Product overview: HCPL-7860 from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5V, Signal Isolator and Optocoupler, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-HCPL-7860 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. ERSAELECTRONICS PTE. LTD.
Product Category Optocouplers Optocouplers
Product Number HCPL-7860 768-HCPL-7860
Product Name Isolated 15-bit A/D Converter 5V Signal Isolator and Optocoupler
Input DC
Approvals UL, CSA, IEC/EN/DIN EN 60747-5-2
Package Type 300 Mil DIP-8
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Optocoupler module - 859-730 - WAGO
Specs
Input DC
Rise Time 12 µs
View Details
Isolators - Gate Drivers - SI8235AD-D-IS3R-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Specs
Output Phototransistor
Package Type 6-Pin DIP
Mounting Option Surface Mount
View Details