Broadcom Inc. Electronic Surplus - HCPL-J454-000E HCPL-J454-000E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1179171-HCPL-J454-00 0E Packaging: Tube Mounting Style: Through Hole Output Type: Transistor Input Type: DC Current - Output / Channel: 8mA Voltage - Isolation: 3750Vrms Categories: Isolators Supplier Device Package: 8-DIP Temperature Range - Operating: -55°C ~ 100°C Maximum Output Voltage: 20V Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-DIP Current - DC Forward (If) (Maximum): 25mA Current Transfer Ratio (Minimum): 19% at 16mA Current Transfer Ratio (Maximum): 60% at 16mA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing, Motor Drive & Control, Sensing & Instrumentation Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 500ns, 800ns Voltage - Forward (Vf): 1.59V
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1179171-HCPL-J454-00 0E Packaging: Tube Mounting Style: Through Hole Output Type: Transistor Input Type: DC Current - Output / Channel: 8mA Voltage - Isolation: 3750Vrms Categories: Isolators Supplier Device Package: 8-DIP Temperature Range - Operating: -55°C ~ 100°C Maximum Output Voltage: 20V Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-DIP Current - DC Forward (If) (Maximum): 25mA Current Transfer Ratio (Minimum): 19% at 16mA Current Transfer Ratio (Maximum): 60% at 16mA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing, Motor Drive & Control, Sensing & Instrumentation Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 500ns, 800ns Voltage - Forward (Vf): 1.59V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - HCPL-J454-000E - 1179171-HCPL-J454-000E - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - HCPL-J454-000E
1179171-HCPL-J454-000E
Electronic Surplus - HCPL-J454-000E 1179171-HCPL-J454-000E
Manufacturer: Broadcom Limited Win Source Part Number: 1179171-HCPL-J454-00 0E Packaging: Tube Mounting Style: Through Hole Output Type: Transistor Input Type: DC Current - Output / Channel: 8mA Voltage - Isolation: 3750Vrms Categories: Isolators Supplier Device Package: 8-DIP Temperature Range - Operating: -55°C ~ 100°C Maximum Output Voltage: 20V Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-DIP Current - DC Forward (If) (Maximum): 25mA Current Transfer Ratio (Minimum): 19% at 16mA Current Transfer Ratio (Maximum): 60% at 16mA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing, Motor Drive & Control, Sensing & Instrumentation Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 500ns, 800ns Voltage - Forward (Vf): 1.59V

Manufacturer: Broadcom Limited
Win Source Part Number: 1179171-HCPL-J454-000E
Packaging: Tube
Mounting Style: Through Hole
Output Type: Transistor
Input Type: DC
Current - Output / Channel: 8mA
Voltage - Isolation: 3750Vrms
Categories: Isolators
Supplier Device Package: 8-DIP
Temperature Range - Operating: -55°C ~ 100°C
Maximum Output Voltage: 20V
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 8-DIP
Current - DC Forward (If) (Maximum): 25mA
Current Transfer Ratio (Minimum): 19% at 16mA
Current Transfer Ratio (Maximum): 60% at 16mA
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Motor Drive & Control, Sensing & Instrumentation
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Turn On / Turn Off Time: 500ns, 800ns
Voltage - Forward (Vf): 1.59V

Buy Now
Transistor, Photovoltaic Output Optoisolators - 516-3723-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-3723-ND
Transistor, Photovoltaic Output Optoisolators 516-3723-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 8-DIP

Optoisolator Transistor Output 3750Vrms 1 Channel 8-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-J454-000E
High Speed Optocouplers HCPL-J454-000E
High Speed Optocouplers 1MBd 1Ch 12mA

High Speed Optocouplers 1MBd 1Ch 12mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 1179171-HCPL-J454-000E 516-3723-ND HCPL-J454-000E
Product Name Electronic Surplus - HCPL-J454-000E Transistor, Photovoltaic Output Optoisolators High Speed Optocouplers
Input DC; DC DC
Output Phototransistor; Transistor Phototransistor
Isolation Voltage 3750 volts 3750 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Transistor, Photovoltaic Output Optoisolators - PVI5033RPBF-ND - DigiKey
Specs
Input DC
Output Photocell
Package Type "8-DIP (0.300"", 7.62mm)"
View Details
2 suppliers