Broadcom Inc. Small Outline, 5 Lead, High CMR, High Speed, Logic Gate Optocouplers HCPL-M600

Description
This small outline high CMR, high speed, logic gate optocoupler is a single channel device in a five lead miniature footprint. The HCPL-M600 optically coupled gates combine a GaAsP light emitting diode and an integrated high gain photon detector. The output of the detector I.C. is an Open-collector Schottky-clamped transistor. This unique design provides maximum ac and dc circuit isolation while achieving TTL compatibility. The optocoupler ac and dc operational parameters are guaranteed from -40oC to 85oC allowing troublefree system performance. The HCPL-M600 is suitable for high speed logic interfacing, input/output buffering, as line receivers in environments that conventional line receivers cannot tolerate, and are recommended for use in extremely high ground or induced noise environments.
Request a Quote Datasheet
Description
This small outline high CMR, high speed, logic gate optocoupler is a single channel device in a five lead miniature footprint. The HCPL-M600 optically coupled gates combine a GaAsP light emitting diode and an integrated high gain photon detector. The output of the detector I.C. is an Open-collector Schottky-clamped transistor. This unique design provides maximum ac and dc circuit isolation while achieving TTL compatibility. The optocoupler ac and dc operational parameters are guaranteed from -40oC to 85oC allowing troublefree system performance. The HCPL-M600 is suitable for high speed logic interfacing, input/output buffering, as line receivers in environments that conventional line receivers cannot tolerate, and are recommended for use in extremely high ground or induced noise environments.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Outline, 5 Lead, High CMR, High Speed, Logic Gate Optocouplers - HCPL-M600 - Broadcom Inc.
San Jose, CA, USA
Small Outline, 5 Lead, High CMR, High Speed, Logic Gate Optocouplers
HCPL-M600
Small Outline, 5 Lead, High CMR, High Speed, Logic Gate Optocouplers HCPL-M600
This small outline high CMR, high speed, logic gate optocoupler is a single channel device in a five lead miniature footprint. The HCPL-M600 optically coupled gates combine a GaAsP light emitting diode and an integrated high gain photon detector. The output of the detector I.C. is an Open-collector Schottky-clamped transistor. This unique design provides maximum ac and dc circuit isolation while achieving TTL compatibility. The optocoupler ac and dc operational parameters are guaranteed from -40oC to 85oC allowing troublefree system performance. The HCPL-M600 is suitable for high speed logic interfacing, input/output buffering, as line receivers in environments that conventional line receivers cannot tolerate, and are recommended for use in extremely high ground or induced noise environments.

This small outline high CMR, high speed, logic gate optocoupler is a single channel device in a five lead miniature footprint. The HCPL-M600 optically coupled gates combine a GaAsP light emitting diode and an integrated high gain photon detector. The output of the detector I.C. is an Open-collector Schottky-clamped transistor.

This unique design provides maximum ac and dc circuit isolation while achieving TTL compatibility. The optocoupler ac and dc operational parameters are guaranteed from -40oC to 85oC allowing troublefree system performance.

The HCPL-M600 is suitable for high speed logic interfacing, input/output buffering, as line receivers in environments that conventional line receivers cannot tolerate, and are recommended for use in extremely high ground or induced noise environments.

Supplier's Site
Logic Output Optoisolators - 516-1073-5-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-1073-5-ND
Logic Output Optoisolators 516-1073-5-ND
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms 1 Channel 10kV/µs (Typ) CMTI 5-SO

Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms 1 Channel 10kV/µs (Typ) CMTI 5-SO

Buy Now Datasheet
SMD 3750V SOIC Signal Isolator and Optocoupler - 902-HCPL-M600 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3750V SOIC Signal Isolator and Optocoupler
902-HCPL-M600
SMD 3750V SOIC Signal Isolator and Optocoupler 902-HCPL-M600
10Mbps Optocoupler, 1-Ch, 3750V Isolation, SOIC, Surface Mount Product overview: HCPL-M600 from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3750V, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 3750V, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-M600 can be used for catalog matching and distributor lookup.

10Mbps Optocoupler, 1-Ch, 3750V Isolation, SOIC, Surface Mount Product overview: HCPL-M600 from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3750V, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 3750V, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-M600 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-M600
High Speed Optocouplers HCPL-M600
High Speed Optocouplers 10MBd 3750Vdc

High Speed Optocouplers 10MBd 3750Vdc

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number HCPL-M600 516-1073-5-ND 902-HCPL-M600 HCPL-M600
Product Name Small Outline, 5 Lead, High CMR, High Speed, Logic Gate Optocouplers Logic Output Optoisolators SMD 3750V SOIC Signal Isolator and Optocoupler High Speed Optocouplers
Input AC; DC DC DC
Output Photodiode Open Collector, Schottky Clamped
Approvals UL, JEDEC
Package Type SO-5 Package "6-SOIC (0.173"", 4.40mm Width), 5 Leads"
Mounting Option Surface Mount Surface Mount Rail/Tube
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Solid State Relays - 4990705 - RS Components, Ltd.
Specs
Output Thyristor
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
Isolators - Gate Drivers - 448-1EDB8275FXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details