Broadcom Inc. Optoisolators - Transistor, Photovoltaic Output - HCPL-M701-500E HCPL-M701-500E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 775769-HCPL-M701-500 E Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 6-SOIC (0.173", 4.40mm Width) 5 Leads Mounting: SMD Output Type: Darlington Input Type: DC Voltage - Forward (Vf) (Typ): 1.4V Number of Channels: 1 Voltage - Isolation: 3750Vrms Turn On / Turn Off Time (Typ): 500ns, 1μs Family Name: HCPL-M701 Categories: Isolators Manufacturer Package: 5-SO Output Voltage MAX: 18V Output Current per Channel: 60mA Current - DC Forward (If) (Maximum): 20mA Current Transfer Ratio (Minimum): 500% @ 1.6mA Current Transfer Ratio (Maximum): 2600% @ 1.6mA Alternative Parts (Cross-Reference): TLP2303(TPR,E; TLP2303(E(T; TLP2303(TPR,E(T; TLP2303; Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1,500
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 775769-HCPL-M701-500 E Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 6-SOIC (0.173", 4.40mm Width) 5 Leads Mounting: SMD Output Type: Darlington Input Type: DC Voltage - Forward (Vf) (Typ): 1.4V Number of Channels: 1 Voltage - Isolation: 3750Vrms Turn On / Turn Off Time (Typ): 500ns, 1μs Family Name: HCPL-M701 Categories: Isolators Manufacturer Package: 5-SO Output Voltage MAX: 18V Output Current per Channel: 60mA Current - DC Forward (If) (Maximum): 20mA Current Transfer Ratio (Minimum): 500% @ 1.6mA Current Transfer Ratio (Maximum): 2600% @ 1.6mA Alternative Parts (Cross-Reference): TLP2303(TPR,E; TLP2303(E(T; TLP2303(TPR,E(T; TLP2303; Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - HCPL-M701-500E - 775769-HCPL-M701-500E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HCPL-M701-500E
775769-HCPL-M701-500E
Optoisolators - Transistor, Photovoltaic Output - HCPL-M701-500E 775769-HCPL-M701-500E
Manufacturer: Broadcom Limited Win Source Part Number: 775769-HCPL-M701-500 E Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 6-SOIC (0.173", 4.40mm Width) 5 Leads Mounting: SMD Output Type: Darlington Input Type: DC Voltage - Forward (Vf) (Typ): 1.4V Number of Channels: 1 Voltage - Isolation: 3750Vrms Turn On / Turn Off Time (Typ): 500ns, 1μs Family Name: HCPL-M701 Categories: Isolators Manufacturer Package: 5-SO Output Voltage MAX: 18V Output Current per Channel: 60mA Current - DC Forward (If) (Maximum): 20mA Current Transfer Ratio (Minimum): 500% @ 1.6mA Current Transfer Ratio (Maximum): 2600% @ 1.6mA Alternative Parts (Cross-Reference): TLP2303(TPR,E; TLP2303(E(T; TLP2303(TPR,E(T; TLP2303; Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1,500

Manufacturer: Broadcom Limited
Win Source Part Number: 775769-HCPL-M701-500E
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 6-SOIC (0.173", 4.40mm Width) 5 Leads
Mounting: SMD
Output Type: Darlington
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.4V
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Turn On / Turn Off Time (Typ): 500ns, 1μs
Family Name: HCPL-M701
Categories: Isolators
Manufacturer Package: 5-SO
Output Voltage MAX: 18V
Output Current per Channel: 60mA
Current - DC Forward (If) (Maximum): 20mA
Current Transfer Ratio (Minimum): 500% @ 1.6mA
Current Transfer Ratio (Maximum): 2600% @ 1.6mA
Alternative Parts (Cross-Reference): TLP2303(TPR,E; TLP2303(E(T; TLP2303(TPR,E(T; TLP2303;
Introduction Date: May 31, 2005
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 1,500

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - HCPL-M701-500E-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
HCPL-M701-500E-ND
Transistor, Photovoltaic Output Optoisolators HCPL-M701-500E-ND
Optoisolator Darlington Output 3750Vrms 1 Channel 5-SO

Optoisolator Darlington Output 3750Vrms 1 Channel 5-SO

Buy Now Datasheet
Optocoupler, Darlington, 3.75Kv, Soic-5 Rohs Compliant Broadcom - 68AJ1670 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Darlington, 3.75Kv, Soic-5 Rohs Compliant Broadcom
68AJ1670
Optocoupler, Darlington, 3.75Kv, Soic-5 Rohs Compliant Broadcom 68AJ1670
OPTOCOUPLER, DARLINGTON, 3.75KV, SOIC-5 ROHS COMPLIANT: YES

OPTOCOUPLER, DARLINGTON, 3.75KV, SOIC-5 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-M701-500E
High Speed Optocouplers HCPL-M701-500E
High Speed Optocouplers 100KBd 3750Vdc

High Speed Optocouplers 100KBd 3750Vdc

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 775769-HCPL-M701-500E HCPL-M701-500E-ND 68AJ1670 HCPL-M701-500E
Product Name Optoisolators - Transistor, Photovoltaic Output - HCPL-M701-500E Transistor, Photovoltaic Output Optoisolators Optocoupler, Darlington, 3.75Kv, Soic-5 Rohs Compliant Broadcom High Speed Optocouplers
Input DC; DC DC
Output Photodarlington; Darlington Photodarlington
Mounting Option Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
High Voltage Opto-Diode - OZ200SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Clear epoxy package
View Details