10Mbps Optocoupler, 3.75kV Isolation, SOP-5, Unidirectional Product overview: HCPL-M600-500E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-M600-500E can be used for catalog matching and distributor lookup.
Broadcom HCPL-M600-500E Optocoupler
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms 1 Channel 10kV/µs (Typ) CMTI 5-SO
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms 1 Channel 10kV/µs (Typ) CMTI 5-SO
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms 1 Channel 10kV/µs (Typ) CMTI 5-SO
OPTOCOUPLER, DIGITAL, 3.75KV, SOP-5; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:10Mbaud; Optocoupler Case Style:SOP; No. of Pins:5Pins; Product Range:-; SVHC:No SVHC (12-Jan-2017); No. of Channel RoHS Compliant: Yes
OPTOCOUPLER, OPEN COLLECTOR O/P, 3.75KV; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:10Mbaud; Optocoupler Case Style:SOP; No. of Pins:5Pins; Product Range:- RoHS Compliant: Yes
High Speed Optocouplers 10MBd 3750Vdc
10Mbit/s 75ns 4.5V~5.5V 10kV/us DC SOP-5-175mil Optocouplers - Logic Output ROHS
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 902-HCPL-M600-500E | 1743678 | 516-3007-2-ND | 58Y4665 | HCPL-M600-500E | HCPL-M600-500E |
| Product Name | 3.75kV Signal Isolator and Optocoupler | Optocouplers | Logic Output Optoisolators | Optocoupler, Digital, 3.75Kv, Sop-5; No. Of Channels Broadcom | High Speed Optocouplers | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Logic Output |
| Input | DC | AC; DC | DC | DC | ||
| Mounting Option | Tape and Reel | Surface mount | Surface Mount | SOP | ||
| Isolation Voltage | 3750 volts | 3750 volts | 3750 volts | 3750 volts | ||
| Output | Phototransistor; Transistor | Open Collector, Schottky Clamped | ||||
| Approvals | RoHS Compliant |