DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
"General Purpose Digital Isolator 2500Vrms 4 Channel 110MBd 15kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)"
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Analog Circuit, 1 Func, CMOS, PDSO16, SOIC-16 Product overview: HCPL-902J-500E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SOIC, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-HCPL-902J-500E can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 516-HCPL-902J-500ECT-ND | 901-HCPL-902J-500E |
| Product Name | Digital Isolators | SOIC Signal Isolator and Optocoupler |
| Package Type | "16-SOIC (0.295"", 7.50mm Width)" | |
| Mounting Option | Surface Mount | Tape and Reel |
| Isolation Voltage | 2500 volts | 2500 volts |