Broadcom Inc. High Speed Digital Isolator HCPL-9031

Description
The HCPL-90xx CMOS digital isolators feature high speed performance and excellent transient immunity specifications. The symmetric magnetic coupling barrier gives these devices a typical pulse width distortion of 2 ns, a typical propagation delay skew of 4 ns and 100 Mbaud data rate, making them the industry's fastest digital isolators. The dual channel digital isolators are configured as bidirectional (HCPL-9031/0931), operating in full duplex mode making it ideal for digital fieldbus applications. They are available in 8-pin PDIP, 8-pin Gul Wing, 8-pin SOIC packages, and 16-pin SOIC narrow-body and wide-body packages. They are specified over the temperature range of -40 Deg C to 100 Deg C. CAUTION: It is advised that normal static precautions be taken in handling and assembly of this component to prevent damage and/or degradation, which may be induced by ESD.
Request a Quote
Description
The HCPL-90xx CMOS digital isolators feature high speed performance and excellent transient immunity specifications. The symmetric magnetic coupling barrier gives these devices a typical pulse width distortion of 2 ns, a typical propagation delay skew of 4 ns and 100 Mbaud data rate, making them the industry's fastest digital isolators. The dual channel digital isolators are configured as bidirectional (HCPL-9031/0931), operating in full duplex mode making it ideal for digital fieldbus applications. They are available in 8-pin PDIP, 8-pin Gul Wing, 8-pin SOIC packages, and 16-pin SOIC narrow-body and wide-body packages. They are specified over the temperature range of -40 Deg C to 100 Deg C. CAUTION: It is advised that normal static precautions be taken in handling and assembly of this component to prevent damage and/or degradation, which may be induced by ESD.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Speed Digital Isolator - HCPL-9031 - Broadcom Inc.
San Jose, CA, USA
High Speed Digital Isolator
HCPL-9031
High Speed Digital Isolator HCPL-9031
The HCPL-90xx CMOS digital isolators feature high speed performance and excellent transient immunity specifications. The symmetric magnetic coupling barrier gives these devices a typical pulse width distortion of 2 ns, a typical propagation delay skew of 4 ns and 100 Mbaud data rate, making them the industry's fastest digital isolators. The dual channel digital isolators are configured as bidirectional (HCPL-9031/0931), operating in full duplex mode making it ideal for digital fieldbus applications. They are available in 8-pin PDIP, 8-pin Gul Wing, 8-pin SOIC packages, and 16-pin SOIC narrow-body and wide-body packages. They are specified over the temperature range of -40 Deg C to 100 Deg C. CAUTION: It is advised that normal static precautions be taken in handling and assembly of this component to prevent damage and/or degradation, which may be induced by ESD.

The HCPL-90xx CMOS digital isolators feature high speed performance and excellent transient immunity specifications. The symmetric magnetic coupling barrier gives these devices a typical pulse width distortion of 2 ns, a typical propagation delay skew of 4 ns and 100 Mbaud data rate, making them the industry's fastest digital isolators.

The dual channel digital isolators are configured as bidirectional (HCPL-9031/0931), operating in full duplex mode making it ideal for digital fieldbus applications.

They are available in 8-pin PDIP, 8-pin Gul Wing, 8-pin SOIC packages, and 16-pin SOIC narrow-body and wide-body packages. They are specified over the temperature range of -40 Deg C to 100 Deg C. CAUTION: It is advised that normal static precautions be taken in handling and assembly of this component to prevent damage and/or degradation, which may be induced by ESD.

Supplier's Site
DIP Signal Isolator and Optocoupler - 901-HCPL-9031 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DIP Signal Isolator and Optocoupler
901-HCPL-9031
DIP Signal Isolator and Optocoupler 901-HCPL-9031
Logic Circuit, CMOS, PDIP8, DIP-8 Product overview: HCPL-9031 from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, DIP, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-HCPL-9031 can be used for catalog matching and distributor lookup.

Logic Circuit, CMOS, PDIP8, DIP-8 Product overview: HCPL-9031 from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, DIP, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-HCPL-9031 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Broadcom Inc. ERSAELECTRONICS PTE. LTD.
Product Category Optocouplers Optocouplers
Product Number HCPL-9031 901-HCPL-9031
Product Name High Speed Digital Isolator DIP Signal Isolator and Optocoupler
Input DC
Approvals UL1577
Package Type 300mil DIP-8
Mounting Option Surface Mount Rail/Tube
Isolation Voltage 2500 volts 2500 volts
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler module - 859-720 - WAGO
Specs
Input DC
Rise Time 16 µs
View Details
Isolators - Gate Drivers - 863-SI8230AC-AS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
Isolators - Gate Drivers - 448-1ED3011MC12IXUMA1CT-ND - DigiKey
Specs
Package Type "6-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details