Broadcom Inc. Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - HCPL-786J-000E HCPL-786J-000E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1042788-HCPL-786J-00 0E Packaging: Tube/Rail Type: Isolated Module Mounting: SMD (SMT) Resolution (Bits): 12 b Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SO Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 45
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1042788-HCPL-786J-00 0E Packaging: Tube/Rail Type: Isolated Module Mounting: SMD (SMT) Resolution (Bits): 12 b Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SO Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 45
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - HCPL-786J-000E - 1042788-HCPL-786J-000E - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - HCPL-786J-000E
1042788-HCPL-786J-000E
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - HCPL-786J-000E 1042788-HCPL-786J-000E
Manufacturer: Broadcom Limited Win Source Part Number: 1042788-HCPL-786J-00 0E Packaging: Tube/Rail Type: Isolated Module Mounting: SMD (SMT) Resolution (Bits): 12 b Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SO Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 45

Manufacturer: Broadcom Limited
Win Source Part Number: 1042788-HCPL-786J-000E
Packaging: Tube/Rail
Type: Isolated Module
Mounting: SMD (SMT)
Resolution (Bits): 12 b
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SO
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 45

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Optocouplers
Product Number 1042788-HCPL-786J-000E
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - HCPL-786J-000E
Mounting Option Surface Mount; 16-SO
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 1737277 - RS Components, Ltd.
Specs
Output Thyristor
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details