The HCPL-5761#200 is a High Reliability Class H HCPL-5761 with solder dipped leads. The solder contains lead. Please use the Datasheet link for further details.
Optoisolator Darlington Output 1500VDC 1 Channel 8-DIP
Logic Output Optocouplers AC/DC to Logic Hermetically sealed
| Broadcom Inc. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | HCPL-5761#200 | HCPL-5761#200-ND | HCPL-5761#200 |
| Product Name | Hermetically Sealed Optocoupler, AC/DC to Logic Interface | Transistor, Photovoltaic Output Optoisolators | Logic Output Optocouplers |
| Input | DC | AC; DC | |
| Output | Photon Detector | Photodarlington | |
| Approvals | MIL-PRF-38534 | ||
| Package Type | 8-Pin DIP | "8-DIP (0.300"", 7.62mm)" | |
| Mounting Option | Through Hole | Through Hole |